location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C3800N Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C3800N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C648001BU
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Aculaser C3800N Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - Printing colours: Black
  • - A4 25 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 600 MHz
Warranty: 1 Year
Long product name Epson Aculaser C3800N Colour A4 :
The long product name of Epson Aculaser C3800N Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 25ppm, A4, 60 - 216 g/m2, Fast Ethernet, USB 2.0, 600MHz, 128MB, 51 dB, 25800 g
More>>>
Epson Aculaser C3800N Colour A4:
The official description of Epson Aculaser C3800N Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FAST COLOUR PRINTER
No noise, no stress, no worries: A combination of low running costs, speed and efficiency from the quiet A4 colour laser printer.

Why the Epson AcuLaser C3800N Series?
Fast, hard-working, efficient, reliable, uncomplicated and unobtrusive. With the networked, colour Epson AcuLaser C3800N Series, you get all of this and it doesn't even demand a monthly salary. Printing is surprisingly quiet and soon after output is complete, it transfers to noiseless standby. And with low running costs, this will be a welcome addition to your workgroup.

Cost-effective printing, high-quality output
With a low print cost per page coupled with a print resolution of 1200 x 1200 dpi, the AcuLaser C3800N Series is a step up. It also has a large memory capacity and is low maintenance so makes all-round good business sense.

USB Host printing
Just insert your USB key and select your document for printing, including your password protected PDF.

Take control
With clear instructions and diagrams on the backlit LCD viewer, the Epson AcuLaser C3800N Series is both easy to use and maintain.

QUIET DEVICE
Very little noise and user friendly.

FAST OUTPUT
Prints up to 25ppm mono, 20ppm colour.

ADVANCED PAPER MANAGEMENT
Two closed trays as standard, expandable with options.

BACKLIT LCD PANEL
The clear LCD panel makes this printer easy to use and maintain.

LOW RUNNING COSTS
High yield consumable at an affordable price: the perfect match for those who care about TCO.

Short summary description Epson Aculaser C3800N Colour A4:
This short summary of the Epson Aculaser C3800N Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C3800N, Laser, Colour, A4, 25 ppm, Duplex printing, Network ready

Long summary description Epson Aculaser C3800N Colour A4:
This is an auto-generated long summary of Epson Aculaser C3800N Colour A4 based on the first three specs of the first five spec groups.

Epson Aculaser C3800N. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 60000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
30 s
Time to first page (black, normal)
15 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Maximum input capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
1 MB
Processor frequency
600 MHz
Powersave acoustic emission
6.3 dB
Sound power level (standby)
51 dB
Design
Display
LCD
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.8 kg
Dimensions (WxDxH)
420 x 575 x 508 mm
Other features
Power supply type
AC
Number of power supply units
1
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 216 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:02:01
Uk has collected 3 expert reviews for Epson Aculaser C3800N Colour A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:02:01
solid workgroup colour laser with high duty cycle: If you have a small to medium sized business that needs an efficient, fast and good quality workhorse of a printer, then you could do a lot worse than Epsons latest AcuLaser C3800N. When a printer...
0%