HP logo

HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153007
Info modified on:
27 May 2024, 14:03:45
End of life date:
30 Sept 2020
Bullet Points HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black:
  • - Experience excellent content readability and brilliant imagery from more than 8 million pixels and 3840 x 2160 resolution.
  • - Pair the display with an HP Elite Slice for Meeting Rooms, HP Collaboration PC with optional Intel Unite® solution<sup>[1]</sup> or HP Chromebox for a world-class collaboration center.
  • - Quickly connect to your video source with DisplayPort™, HDMI or VGA. Enjoy stereo audio from two integrated 6W speakers and control settings with the included remote.
Long product name HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black:

55", 4K Ultra HD 3840 x 2160, 16:9, 350cd/m²

HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black:

A big-screen showcase for your best brainstorming
Inspire collaboration and productivity among small and medium groups with the extra-large HP LD5512 4K UHD Display. Show and share every detail in 3840 x 2160 resolution on a 139.7 cm (55”) diagonal screen with integrated dual stereo speakers.

Short summary description HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black:

HP LD5512, 139.7 cm (55"), LED, 3840 x 2160 pixels

Long summary description HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black:

HP LD5512. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Product colour: Black

Distributors
Loading...
Disclaimer HP LD5512 139.7 cm (55") LED 350 cd/m² 4K Ultra HD Black 2YD85AA#ABB:
[1] Sold as a configurable option at the time of purchase.
[2] Stand and wall mounting hardware sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.