location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba Thunderbolt™ 3 Active Cable - 1.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5292U-1TAC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528349207
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2023 22:04:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 Gbps
  • - 1.5m
  • - up to 5K (5120 × 2880)
  • - black
  • - Thunderbolt™ 3/USB Type-C™ port
Long product name Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m :
The long product name of Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toshiba Thunderbolt™ 3 Active Cable - 1.5m
More>>>
Short summary description Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m:
This short summary of the Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m, Male, Male, 1.5 m, Black, 40 Gbit/s, 5120 x 2880 pixels

Long summary description Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m:
This is an auto-generated long summary of Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m based on the first three specs of the first five spec groups.

Dynabook Toshiba Thunderbolt™ 3 Active Cable - 1.5m. Connector 1: Male, Connector 2: Male, Cable length: 1.5 m

Country Distributor
United Kingdom 2 distributor(s)