HP logo

HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94761
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
  • - Windows 10 Home 64
  • - Intel® Celeron® G3900T (2M Cache, 2.6 GHz)
  • - 50.8 cm (20") HD+ (1600 x 900)
  • - 4GB (2400 MHz) DDR4-SDRAM (1 x 4 GB) & 500GB HDD
  • - Mouse & Keyboard included, DVD Super Multi, 497.7 x 347 x 58 mm
Long product name HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

Intel® Celeron® G3900T (2M Cache, 2.6 GHz), 4GB DDR4-SDRAM, 500GB HDD, 50.8 cm (20") HD+ 1600 x 900, Intel® HD Graphics 510, DVD Super Multi, LAN, WLAN, WebCam, Windows 10 Home 64-bit

HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

Easy to deploy, sleek, and feature-rich, the HP ProOne 400 G3 50.8 cm (20”) All-in-One PC with business-class collaboration, optional touch[2], manageability, and security features is a sound investment.

Let nothing stand in your way
Be productive in any situation. Windows 10 Pro[1] and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ProOne 400 AiO.

Super secure. Super protected
Guard your data, device and identity with HP Client Security Suite Gen3[6].

Work without interruption
Keep productivity high and downtime low with HP BIOSphereGen3[5] firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Office Intelligence
HP WorkWise[8] is office intelligence rolled into one smartphone app.

Speed up the basics of IT management
The HP Manageability Integration Kit[9] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Maximize network performance
Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.

Short summary description HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

HP ProOne 400 G3, 50.8 cm (20"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

HP ProOne 400 G3. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP ProOne 400 G3 Intel® Celeron® G3900T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black TEST567:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Sold separately or as an optional feature.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Skype for business subscription required.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.