Crocs Crocband Rainbow Band Clog, Male, Child, Blue, Green, Orange, Monochromatic, 30 - 31, Closed toe
Crocs Crocband Rainbow Band Clog. Gender: Male, Consumer life stage: Child, Product main colour: Blue, Green, Orange. Upper material: Ethylene-Vinyl Acetate (EVA), Outsole details: Croslite