location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 22PFT5403S/67 TV 55.9 cm (22") Full HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22PFT5403S/67
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22PFT5403S/67
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863015810
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 22PFT5403S/67 TV 55.9 cm (22") Full HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 55.9 cm (22") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-T, DVB-T2 PAL, SECAM
  • - Smart TV
  • - VESA mounting 100 x 100 mm
More>>>
Short summary description Philips 22PFT5403S/67 TV 55.9 cm (22") Full HD Smart TV Black:
This short summary of the Philips 22PFT5403S/67 TV 55.9 cm (22") Full HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 22PFT5403S/67, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 22PFT5403S/67 TV 55.9 cm (22") Full HD Smart TV Black:
This is an auto-generated long summary of Philips 22PFT5403S/67 TV 55.9 cm (22") Full HD Smart TV Black based on the first three specs of the first five spec groups.

Philips 22PFT5403S/67. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
Display refresh rates supported
24 Hz, 25 Hz, 30 Hz, 50 Hz, 60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
No
Audio
RMS rated power *
6 W
Network
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
Yes
Signal strength indication
Yes
Performance
Subtitles function
Yes
Video formats supported
AVC, H.264, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPEG
Subtitle formats supported
AAS, SRT, SSA
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
PC Audio in
Yes
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Ports & interfaces
Common interface Plus (CI+) *
No
HDMI ports quantity *
1
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
7 day(s)
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (off)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
512.3 mm
Depth (with stand)
110.3 mm
Height (with stand)
318 mm
Weight (with stand)
2.59 kg
Width (without stand)
512.3 mm
Depth (without stand)
45.7 mm
Height (without stand)
308 mm
Weight (without stand)
2.55 kg
Packaging data
Quick start guide
Yes
Package width
595 mm
Package depth
112 mm
Package height
422 mm
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Number of AV connections
1
Picture enhancement
Pixel Plus HD
Sound enhancement technology
Smart Sound, AVL
USB ports quantity
1