location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 MG3711/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3711/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG3711/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103825593 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips MULTIGROOM Series 3000 MG3711/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This short summary of the Philips MULTIGROOM Series 3000 MG3711/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 MG3711/15, Black, Rectangle, Beard, Ear, Eyebrow, Nose, Stainless steel, Battery, 60 min

Long summary description Philips MULTIGROOM Series 3000 MG3711/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 MG3711/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 MG3711/15. Product colour: Black, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Nose. Power source: Battery, Operating time: 60 min, Battery type: Built-in. Attachment combs: Beard, Ear, Eyebrow, Mustache, Nose, Whisker

Performance
Product colour *
Black
Shape
Rectangle
Suitable for entire body *
No
Precision trimmer
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Washable
Yes
Power
Power source *
Battery
Operating time *
60 min
Rechargeable *
Yes
Charging time
16 h
Power
Battery type *
Built-in
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100 - 240 V
Other features
Trimmer for nose and ears
Yes
Maintenance-free
No
Oil-free maintenance
Yes
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Attachment combs
Beard, Ear, Eyebrow, Mustache, Nose, Whisker
Combs quantity
4
Technical details
Battery run time
60 min