Edelrid COMETALITE Black, Yellow Headband flashlight LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7829
Info modified on:
14 Mar 2024, 18:24:56
Long product name Edelrid COMETALITE Black, Yellow Headband flashlight LED:

COMETALITE, 165lm, IPX5, Snow/Oasis

Short summary description Edelrid COMETALITE Black, Yellow Headband flashlight LED:

Edelrid COMETALITE, Headband flashlight, Black, Yellow, IPX5, -30 - 60 °C, CE, RoHS, LED

Long summary description Edelrid COMETALITE Black, Yellow Headband flashlight LED:

Edelrid COMETALITE. Flashlight type: Headband flashlight, Product colour: Black, Yellow. International Protection (IP) code: IPX5, Operating temperature (T-T): -30 - 60 °C, Certification: CE, RoHS. Lamp type: LED, Lamps quantity: 3 lamp(s), Light output (max): 165 lm. Battery type: AAA, Battery life (max): 200 h. Weight: 50 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.