Fossil ES4094P watch Wrist watch Quartz Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12007
Info modified on:
14 Mar 2024, 19:43:49
Warranty:
2 Year Limited
Long product name Fossil ES4094P watch Wrist watch Quartz Blue:

Quartz, 36mm, Stainless Steel, 14mm, Stainless Steel, 3 ATM

Short summary description Fossil ES4094P watch Wrist watch Quartz Blue:

Fossil ES4094P, Waterproof, Quartz

Long summary description Fossil ES4094P watch Wrist watch Quartz Blue:

Fossil ES4094P. Watch case material: Stainless steel, Housing colour: Blue, Band material: Stainless steel. Case diameter: 3.6 cm, Case thickness: 8 mm, Band width: 1.4 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.