Nixon Unit Wrist watch Male Electronic White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3227
Info modified on:
14 Mar 2024, 18:42:39
Long product name Nixon Unit Wrist watch Male Electronic White:

Electronic, Polycarbonate/Silicone, 10 ATM, 44 mm

Short summary description Nixon Unit Wrist watch Male Electronic White:

Nixon Unit, Waterproof, Electronic, Thermometer

Long summary description Nixon Unit Wrist watch Male Electronic White:

Nixon Unit. Gender: Male, Watch case material: Polycarbonate, Housing colour: White. Width: 44 mm, Band size: L, Band width: 2.4 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.