Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5862
Info modified on:
14 Mar 2024, 18:08:33
Bullet Points Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool:
  • - Wool/polyester blend for efficient perspiration removal, greater robustness and quicker drying
  • - Comfortable fit; crew neck line
  • - Exclusive Millet graphics
Long product name Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool:

Trekking - Men's t-shirt - Blue, L

Short summary description Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool:

Millet Akna Wool TS SS, T-shirt, Adult, Male, Blue, Image, L

Long summary description Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool:

Millet Akna Wool TS SS. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Polyester, Wool, Material description (name, %): Polyester 44, Wool 56%. Quantity per pack: 1 pc(s). Best uses: Hiking

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.