location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6600 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PUF6663/T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUF6663/T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6959033856105
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DTMB NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 120 W
Long product name Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver :
The long product name of Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 3840x216, RMS 16W, 2x HDMI, USB, RJ-45, CVBS+Audio L/R out, VESA 200 x 200 mm
More>>>
Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:
The official description of Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Ultra Slim Smart LED TV
with Pixel Plus Ultra HD
Enjoy functional elegance and smart connectivity. The Philips 6600 Series boasts 4K Ultra HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use - making it an excellent choice for effortless entertainment.

The right features presented elegantly
- Ultra Slim lines for a refined profile

Passionate about Picture Quality
- 4K Ultra HD is unlike any resolution you’ve ever seen before
- Discover Ultra HD Picture Quality with Pixel Plus Ultra HD
- Micro Dimming optimizes the contrast on your TV

Television viewing at your convenience
- USB for multimedia playback

Connect to a bigger world with this Smart TV
- Smart TV: a whole new world to explore

Short summary description Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6600 series 50PUF6663/T3, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Philips 6600 series 50PUF6663/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Philips 6600 series 50PUF6663/T3. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DTMB. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DTMB
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
RMS rated power *
16 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
High Dynamic Range (HDR) supported *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Audio (L/R) out
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
Management features
Programming period
8 day(s)
Sleep timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
0.5 W
AC input voltage
176 - 264 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width (with stand)
1118.2 mm
Depth (with stand)
250.5 mm
Height (with stand)
688.8 mm
Weight (with stand)
12.3 kg
Width (without stand)
1118.2 mm
Depth (without stand)
62.5 mm
Height (without stand)
654.6 mm
Weight (without stand)
12.1 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
1226 mm
Package depth
150 mm
Package height
762 mm
Package weight
17 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes