location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 3000 HC3504/15 hair trimmers/clipper Black 13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC3504/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC3504/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103858539 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 15:24:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips HAIRCLIPPER Series 3000 HC3504/15 hair trimmers/clipper Black 13:
This short summary of the Philips HAIRCLIPPER Series 3000 HC3504/15 hair trimmers/clipper Black 13 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 3000 HC3504/15, Black, Rectangle, 0.5 mm, 2.3 cm, 4.1 cm, Ear

Long summary description Philips HAIRCLIPPER Series 3000 HC3504/15 hair trimmers/clipper Black 13:
This is an auto-generated long summary of Philips HAIRCLIPPER Series 3000 HC3504/15 hair trimmers/clipper Black 13 based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 3000 HC3504/15. Product colour: Black, Shape: Rectangle, Minimum hair length: 0.5 mm. Power source: AC, AC input voltage: 100 - 240 V. Cord length: 1.8 m. Attachment combs: Ear

Performance
Product colour *
Black
Shape
Rectangle
Number of length steps *
13
Minimum hair length
0.5 mm
Maximum hair length
2.3 cm
Cutter width
4.1 cm
Suitable for entire body *
No
Precision trimmer
Yes
Precision trimmer purpose
Ear
Self-sharpening blade
Yes
Blade material
Stainless steel
Removable blade
Yes
Ergonomics
Ergonomic design
Yes
Handle(s)
Yes
Ergonomics
Ergonomic grip
Yes
Washable
Yes
On/off switch
Yes
Power
Power source *
AC
Rechargeable *
No
AC input voltage
100 - 240 V
Other features
Oil-free maintenance
Yes
Weight & dimensions
Cord length
1.8 m
Packaging content
Cleaning brush
Yes
Attachment combs
Ear
Combs quantity
1