location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BODYGROOM Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Philips Bodygroom Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG5020/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103848165 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 02:34:59
The date of the most recent change of this product data-sheet in Icecat.
Philips BG5020/13 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% Showerproof
  • - Extra-long back attachment
  • - Rechargeable battery power
  • - Ergonomic grip
  • - Full body grooming
  • - Skin-friendly body shaver
  • - Bi-directional trimming guards
  • - Built to last
Long product name Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories :
The long product name of Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Showerproof body groomer - Skin friendly shaver, 3 click-on combs, 3,5,7 mm, 60mins cordless use/1h charge, Back attachment
More>>>
Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories:
The official description of Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Confidently trim or shave all body zones
Designed to be safe and comfortable for underarms, chest and abs, back and shoulders, groin area and legs. The skin-friendly shaver catches and cuts hairs of different lengths, without the need for multiple tools or skin contact with sharp edges.

Rounded tips and hypoallergenic foil for skin comfort
The shaver head features patented rounded tips and a hypo-allergenic foil to protect your skin while shaving. The bi-directional trimmers cut longer hairs, which are shaved by the foil for a closer result.

Includes 3 combs for a natural trim (3,5,7 mm)
3 combs included for different body hair lengths. Attach the combs to the shaving system to trim hair to fixed length settings of 3 mm, 5 mm or 7 mm. You can use the shaving system without the combs for a closer result. For thicker hair, pre-trimming with the fixed combs is recommended.

Extra-long handle makes it easier to reach your back
Conveniently remove back hair. This attachment has been specially designed for convenient back grooming.

60 minutes cordless use after a 1 hour charge
High-power Li-ion battery for full body use, with 60 minutes of cordless use after a 1 hour charge. The battery light indicates power status, when the battery is low or full.

Easy to clean and use in or out of the shower
Provides a comfortable and close result in or out of the shower. The body groomer is fully water-resistant, so you can simply rinse it clean when you've finished. For longer hair, trimming performance may be better on dry hair.

Ergonomic grip for maximum control
The rubber grip is designed to ensure optimal handling even when wet, for better control during use, in or out of the shower.

2-year guarantee, worldwide voltage, no oiling needed
All of our grooming products are built to last. They come with a 2-year worldwide guarantee and worldwide voltage compatibility, and they never need to be oiled.

Short summary description Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories:
This short summary of the Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories, Oil-free maintenance, Battery, Black, Grey

Long summary description Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories:
This is an auto-generated long summary of Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories based on the first three specs of the first five spec groups.

Philips BODYGROOM Series 5000 BG5020/13 Showerproof body trimmer & shaver with 4 accessories. Product colour: Black, Grey, Cutter width: 3.2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min

Protects skin while shaving or trimming
Protects skin while shaving or trimming

The men's body groomer is designed to capture short, long and thick hair in a single stroke. The shaver head features patented rounded tips and a hypo-allergenic foil to protect your skin from cuts and nicks.

Use wet or dry
Use wet or dry

Your wet and dry body groomer is 100% water resistant, so you can use it in or out of the shower. For best results, use on dry hair before showering.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2-year warranty and they never need to be oiled.

Easy to grip
Easy to grip

Your body groomer is easy to hold and manoeuvre, with a rubber ergonomic grip for more controlled trimming. 

60 minutes cordless use after a 1 hour charge
60 minutes cordless use after a 1 hour charge

High-power Li-ion battery for full body use, with 60 minutes of cordless use after a 1 hour charge. The battery light indicates power status, when the battery is low or full.

Reach those hard-to-get-to places
Reach those hard-to-get-to places

Conveniently remove back hair. This attachment has been specially designed for convenient back grooming.

Protective full body grooming

Now you can confidently trim and shave everywhere on your body with just one tool. This Philips full body trimmer for men cuts hair at 3 different lengths for clean, even results on your back, shoulders, chest, abs, underarms, arms, groin and legs.

Trims hair in every direction
Trims hair in every direction

The shaving system comes with 3 attachable combs for 3 mm, 5 mm and 7 mm trimming, or use without a comb for a closer finish. Pre-trimming is recommended for thicker hair.

Features
Number of length steps
3
Product colour *
Black, Grey
Cordless
Yes
Cutter width
3.2 cm
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Washable
Yes
Minimum hair length
3 mm
Maximum hair length
7 mm
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Battery recharge time
1 h
Rechargeable
Yes
Battery level indicator
Yes
Packaging content
Combs quantity
3
Battery
Rechargeable battery
Yes