JILONG logo

JILONG Rainbow Spray Pool Inflatable pool Round 290 L Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7294
Info modified on:
14 Mar 2024, 19:03:21
Long product name JILONG Rainbow Spray Pool Inflatable pool Round 290 L Multicolour:

Children´s paddling pool w / water sprayer, f / 2-6 years, Ø150x30 cm

Short summary description JILONG Rainbow Spray Pool Inflatable pool Round 290 L Multicolour:

JILONG Rainbow Spray Pool, 290 L, Inflatable pool, Child, Multicolour, 1.2 kg

Long summary description JILONG Rainbow Spray Pool Inflatable pool Round 290 L Multicolour:

JILONG Rainbow Spray Pool. Pool type: Inflatable pool, Shape: Round, Capacity: 290 L. Height: 300 mm, Weight: 1.2 kg, Outer diameter: 150 cm. Package width: 300 mm, Package depth: 250 mm, Package height: 70 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.