HP logo

HP 15-bs020tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10055
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP 15-bs020tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel® Core™ i5-7200U (3MB Cache, 2.5GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, AMD Radeon 520 2GB GDDR3
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 15-bs020tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black:

Intel® Core™ i5-7200U (3MB Cache, 2.5GHz), 8GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") Full HD 1920 x 1080, DVD Super Multi, Intel HD Graphics 620, AMD Radeon 520 2GB GDDR3, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit

HP 15-bs020tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black:

Dependable performance. Thoughtful design.

Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life - you can easily surf, stream and stay in touch with what matters most.

Short summary description HP 15-bs020tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black:

HP 15-bs020tx, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP 15-bs020tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black:

HP 15-bs020tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.