O'Neill Photoprint Jacket

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2885
Info modified on:
14 Mar 2024, 18:57:25
Bullet Points O'Neill Photoprint Jacket:
  • - Shell: 100% polyester (exclusive of coating)
  • - Fit:Relaxed Fit
Long product name O'Neill Photoprint Jacket:

Photoprint Jacket, L

Short summary description O'Neill Photoprint Jacket:

O'Neill Photoprint Jacket, Female, Adult, Zipper, Polyester, Multicolour

Long summary description O'Neill Photoprint Jacket:

O'Neill Photoprint Jacket. Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Multicolour

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.