Marvel Thor Legends Series Loki, 4+ Ages
Forever a trickster, Loki’s allegiances are often unclear. However, one thing can be said for certain: Loki always looks out for Loki’s best interests.
With the Marvel Legends Series, both kid and adult Marvel fans can start a legendary collection of comic- and movie-based Marvel characters. This 6-inch Loki figure is highly articulated and features a movie-inspired design, making it another worthy addition to the Marvel Legends Series.
Collect all figures in this Thor Legends Series Build-a-Figure collection to assemble Hulk! Additional figures sold separately. Subject to availability.
As with all figures in the Marvel Legends Series, this 6-inch scale Loki figure features detailed design, extensive articulation, and an attention to detail that collectors and fans alike look for. Inspired by the upcoming film, Thor: Ragnarok, this Loki figure includes a helmet accessory as well as a Build-a-Figure part for the Hulk Build-a-Figure. Figure comes in movie-inspired packaging and includes character-inspired accessory for ultimate display.
With the Marvel Legends Series, both kid and adult Marvel fans can start a legendary collection of comic- and movie-based Marvel characters. This 6-inch scale Loki figure is highly articulated and features a movie-inspired design, making it another worthy addition to the Marvel Legends Series.
Collect all figures in this Thor Legends Series Build-a-Figure collection to assemble Hulk! Additional figures sold separately. Subject to availability.
Hasbro Marvel Thor Legends Series Loki, Toy figure, Movie & TV series
Hasbro Marvel Thor Legends Series Loki. Product type: Toy figure, On basis of: Movie & TV series, Theme: Marvel Legends. EU TSD warning: Not for children under 36 months. Height: 152.4 mm. Package type: Open box