location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG ST3210K 119.4 cm (47") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST3210K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4710K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031346295
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 417894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG ST3210K 119.4 cm (47") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Black
  • - Maximum screen size: 119.4 cm (47")
  • - Mounting type: Floor
Long product name LG ST3210K 119.4 cm (47") Black :
The long product name of LG ST3210K 119.4 cm (47") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optional Stand for M4714C-BA
More>>>
Short summary description LG ST3210K 119.4 cm (47") Black:
This short summary of the LG ST3210K 119.4 cm (47") Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG ST3210K, 119.4 cm (47")

Long summary description LG ST3210K 119.4 cm (47") Black:
This is an auto-generated long summary of LG ST3210K 119.4 cm (47") Black based on the first three specs of the first five spec groups.

LG ST3210K. Maximum screen size: 119.4 cm (47"). Product colour: Black

Mounting
Maximum screen size *
119.4 cm (47")
Mounting type *
Floor
Design
Type
Fixed floor stand
Product colour *
Black
Design
Compatible products
M4714C-BA
Weight & dimensions
Width
670.5 mm
Depth
320 mm
Height
213 mm
Brand Image Product code Product Stock Price from
Neomounts monitor ceiling mount Neomounts monitor ceiling mount
(show image)
PLASMA-C100BLACK Neomounts monitor ceiling mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts monitor ceiling mount Neomounts monitor ceiling mount
(show image)
FPMA-C050BLACK Neomounts monitor ceiling mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts floor stand Neomounts floor stand
(show image)
PLASMA-M1800E Neomounts floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts monitor ceiling mount Neomounts monitor ceiling mount
(show image)
FPMA-C100 Neomounts monitor ceiling mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)