location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plasmavision P50XTS40GS Plasma Television
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P50XTS40GS
Category: TVs Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 3000:1
More>>>
Short summary description Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver:
This short summary of the Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Plasmavision P50XTS40GS Plasma Television, 127 cm (50"), 1024 x 768 pixels, XGA, Plasma, Silver

Long summary description Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver:
This is an auto-generated long summary of Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver based on the first three specs of the first five spec groups.

Fujitsu Plasmavision P50XTS40GS Plasma Television. Display diagonal: 127 cm (50"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
127 cm (50")
HD type *
XGA
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (typical) *
3000:1
Display resolution *
1024 x 768 pixels
Design
Product colour *
Silver
Performance
Child lock
Yes
Ports & interfaces
DVI port
Yes
SCART ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
1
Power
Power consumption (standby) *
0.27 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
1216 mm
Depth (without stand)
100 mm
Height (without stand)
726 mm
Weight (without stand)
45 kg
Other features
Built-in speaker(s)
Yes
Power requirements
110-240V AC 50/60HZ
Display
LCD
Relative humidity
20 - 80%
Safety
UL6500/EN60065
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:58:47
Uk has collected 1 expert review for Fujitsu Plasmavision P50XTS40GS Plasma Television 127 cm (50") XGA Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
homecinemachoice.com
Updated:
2017-03-01 07:58:47
PDF-file...
80%