Kensington logo

Kensington Memory Foam Back Rest

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151993
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Kensington Memory Foam Back Rest:
  • - High-density memory foam (viscoelastic) provides maximum support to help relieve back discomfort.
  • - Temperature and pressure-sensitive foam molds to the body´s contours.
  • - Unlike gels and foams, memory foam contains virtually no pressure points
  • - Easy-to-adjust straps fit almost any chair.
  • - Removable and washable fabric cover stays cleaner longer.
Warranty:
2 years
Long product name Kensington Memory Foam Back Rest:

Memory Foam Back Rest

Kensington Memory Foam Back Rest:

Back rests help reduce back strain while you work at a desk, providing comfort and support for your spine and improving posture. Easily adjustable to fit almost any chair, with a removable, washable cover.

High-density memory foam (viscoelastic) provides maximum support to help relieve back discomfort.
Temperature and pressure-sensitive foam molds to the body´s contours.
Unlike gels and foams, memory foam contains virtually no pressure points
Easy-to-adjust straps fit almost any chair.
Removable and washable fabric cover stays cleaner longer.

Short summary description Kensington Memory Foam Back Rest:

Kensington Memory Foam Back Rest, Black, Memory foam back support, 350 mm, 320 mm, 40 mm

Long summary description Kensington Memory Foam Back Rest:

Kensington Memory Foam Back Rest. Product colour: Black, Product type: Memory foam back support. Width: 350 mm, Height: 320 mm, Depth: 40 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.