location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 470EX-AI Compact flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 470EX-AI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1957C006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574657738
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:00
The date of the most recent change of this product data-sheet in Icecat.
Canon 1957C006 user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon Speedlite 470EX-AI Compact flash Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact flash Black
  • - Wireless connection
  • - 4 channels
  • - Built-in display
More>>>
Short summary description Canon Speedlite 470EX-AI Compact flash Black:
This short summary of the Canon Speedlite 470EX-AI Compact flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 470EX-AI, Wireless connection, 4 channels, 385 g, Compact flash

Long summary description Canon Speedlite 470EX-AI Compact flash Black:
This is an auto-generated long summary of Canon Speedlite 470EX-AI Compact flash Black based on the first three specs of the first five spec groups.

Canon Speedlite 470EX-AI. Type: Compact flash, Product colour: Black, Camera brands compatibility: Canon. Power supply type: Battery, Battery type: AA. Weight: 385 g, Width: 74.6 mm, Depth: 130.4 mm

Features
Type *
Compact flash
Product colour *
Black
Approximate recycling time (min)
0.1 s
Approximate recycling time (max)
5.5 s
Shooting distance
47 m
Wireless connection
Yes
Vertical rotation angle
0 - 120°
Horizontal rotation angle
0 - 180°
Channels quantity
4 channels
Group settings
3
Auto Focus (AF) assist beam
Yes
Flash modes
Auto, High-speed synchronization, Manual
Brand specific flash systems
E-TTL I (Canon), E-TTL II (Canon)
Features
Flash coverage
14 - 105 mm
Focal length range
24 - 105 mm
Built-in display
Yes
Swivel head
Yes
Flash exposure compensation
Yes
Camera brands compatibility *
Canon
Power
Power supply type
Battery
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Width
74.6 mm
Depth
130.4 mm
Height
105.1 mm
Weight *
385 g
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:04:46
Uk has collected 26 expert reviews for Canon Speedlite 470EX-AI Compact flash Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
photoreview.com.au
Updated:
2019-12-01 15:04:39
Features like the ability to detect the sensor size of the camera in use and adjust zoom and output accordingly will probably be handy for photographers who use both full-frame and APS-C cameras.Note: the full capabilities of the flash (notably the full...
Bottom line While the 470EX-AI is certainly innovative, it's actually not all that intuitive for novice photographers to use and the printed manual requires a fair bit of studying to work out how to operate the flash's controls. Beginners may also find it hard to jud...
85%
techradar.com
Updated:
2019-12-01 15:04:43
It doesn't take long to realise that bouncing the output of a flashgun off a ceiling or wall can effectively increase the size of the light source, therefore creating a softer, more natural looking lighting technique. However, beginners in particular migh...
Good Automatic bounce, Decent maximum output, Fast and silent recycling...
Bad Expensive to buy, No RF master/slave modes, No optical wireless master mode...
Bottom line In some ways, the 470EX-AI is a truly innovative flashgun. It's particularly useful for beginners who are nervous about how to set the angle of the head manually for effective bounce flash. However, pointing the flash at a wall or ceiling isn't exactly a...
80%
amateurphotographer.co.uk
Updated:
2019-12-01 15:04:46
Canon Speedlite 470EX-AI review: Hands-on first look At a glance: AI bounce functionality with full-auto and semi-auto modes Guide number 47 (m,ISO 100) Wireless optical receiver 19 custom functions £499.99 Features The Canon Speedlite 470EX-AI...
Bottom line A brief hands-on session with the 470EX-AI implies that Canon are onto something rather special with their new AI bounce innovation. It worked faultlessly in the time I got to use it and nailed the lighting and exposure with every shot taken indoors.The m...
0%
The-digital-picture.com
Updated:
2019-12-01 15:04:44
Buy Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Canon Speedlite 470EX-AI Flash now from:Please share t...
0%
camerajabber.com
Updated:
2019-12-01 15:04:46
The Canon Speedlite 470EX-AI is a flashgun that's designed for use in the hotshoe of Canon DSLRs and mirrorless cameras to provide illumination. With a Guide Number of 47 (measured in meters at ISO 100) it sits in the middle of Canon's flashgun range for...
Bottom line Many photographers are frightened of using flash/strobe light and bounced flash can be a tricky technique to master because you have to factor in the distance to the ceiling or wall and the angle of the flash head. Get the angle wrong and the light may mi...
0%
Brand Image Product code Product Stock Price from
Canon Speedlite 430EX III-RT Flash Canon Speedlite 430EX III-RT Flash
(show image)
0585C011 Speedlite 430EX III-RT Flash 0.00
(excl. VAT)
0 (incl. VAT)