location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8554A printer cleaning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8554A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8554A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698453223 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2017
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel.
Long product name HP C8554A printer cleaning :
The long product name of HP C8554A printer cleaning. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Image Cleaning Kit
More>>>
HP C8554A printer cleaning:
The official description of HP C8554A printer cleaning as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large businesses and enterprise environments demanding an economic solution for publishing a wide range of promotional documents in-house. Departments and workgroups in enterprises printing high volumes of colour documents.

Short summary description HP C8554A printer cleaning:
This short summary of the HP C8554A printer cleaning data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8554A, Laser, 20 - 80%, 20 - 40 °C, 1.8 kg, 574 x 221 x 135 mm

Long summary description HP C8554A printer cleaning:
This is an auto-generated long summary of HP C8554A printer cleaning based on the first three specs of the first five spec groups.

HP C8554A. Print technology: Laser. Package weight: 1.8 kg. Package dimensions (WxDxH): 574 x 221 x 135 mm

Features
Print technology
Laser
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 40 °C
Packaging data
Package weight
1.8 kg
Other features
Package dimensions (WxDxH)
574 x 221 x 135 mm
Technical details
Approximate page yield (A4, colour)
50000 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
50000 pages
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)