location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 822A Magenta Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
822A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8553A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698445358 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 06:22:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2016
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 822A Magenta Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative toner formulas for professional print quality and gloss performance
  • - Expect predictable results with HP supplies designed together with your printer
  • - HP Smart Printing technology[1] for reliable, cost-effective operation
  • - HP Smart technology[1] tunes particle charge for reliable results
  • - Separate supplies components for fast, cost-effective, high-coverage[3] printing
  • - Rated A+ for service and reliability, PC Magazine August 2003
  • - Keep productivity high with legendary HP quality and reliability behind you
  • - Easy-to-use automatic alerts, online ordering with HP Smart Printing technology[1]
  • - HP Smart technology[1] facilitates easy replacement of shake-free toner cartridges
  • - You can return empty cartridges with HP's convenient take-back program
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 822A Magenta Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 822A Magenta Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

822A Magenta Original LaserJet Toner Cartridge, ~25000 pages
More>>>
HP 822A Magenta Original LaserJet toner cartridge 1 pc(s):
The official description of HP 822A Magenta Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large/enterprise general office multifunction color or SMB in-house publishing/high-end color and general office multifunction color

HP Smart technology[1] in LaserJet printing supplies and the printer makes professional printing easy, cost-effective, and reliable. Vibrant, accurate color and excellent gloss performance meet the demands of high-volume, high-coverage[3] printing.

Short summary description HP 822A Magenta Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 822A Magenta Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 822A Magenta Original LaserJet Toner Cartridge, 25000 pages, Magenta, 1 pc(s)

Long summary description HP 822A Magenta Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 822A Magenta Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 822A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 25000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Reliable, cost-effective

HP 822 LaserJet printing supplies produce high-coverage[3] documents. HP Smart Printing technology[1] makes automatic adjustments to optimize print quality and enhance reliability. Minimal user intervention saves time and improves productivity.

Easy to use

Enjoy low-maintenance printing. HP Smart technology[1] in HP 822 LaserJet supplies and your printer makes HP supplies easy to install and maintain. Receive automatic alerts when a cartridge is low or out. Convenient, on-line ordering.

Features
Compatibility *
HP LaserJet 9500
Quantity per pack *
1 pc(s)
Colour toner page yield *
25000 pages
Type *
Original
Printing colours *
Magenta
Total amount of recycled materials used for making
20%
Product colour
Black, Blue, White
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
130 mm
Depth
560 mm
Height
185 mm
Weight
1 kg
Packaging data
Package length
13 cm
Package width
560 mm
Package depth
130 mm
Package height
185 mm
Package weight
1.2 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1170 x 950 x 1074 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1170.9 x 950 x 1074.4 mm (46.1 x 37.4 x 42.3")
Pallet weight (imperial)
115.2 kg (254 lbs)
Pallet size (EU)
1120 x 780 x 1074 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
115 g
Pallet weight (EU)
97 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Master (outer) cases per pallet
75 pc(s)
Products per pallet
75 pc(s)
Products per pallet (EU)
60 pc(s)
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP C8552A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP C8552A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15096DK Yellow Laser Toner - HP C8552A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP C8553A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP C8553A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15097DK Magenta Laser Toner - HP C8553A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP C8551A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP C8551A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15095DK Cyan Laser Toner - HP C8551A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP C8550A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP C8550A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15094DK Black Laser Toner - HP C8550A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 822A Magenta Original LaserJet toner cartridge 1 pc(s):
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features.
[2] Gloss performance on HP Matte Photo and Imaging Laser Paper, HP Glossy Photo and Imaging Laser Paper, HP Matte Brochure Laser Paper, HP Soft-gloss Presentation Laser Paper (32 lb) and HP Soft-gloss Laser Paper (28 lb).
[3] Greater than 20% page coverage.