Epson logo

Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86781
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 Year
Long product name Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm:

AcuLaser CX21NFC - Laser Multi-Function 25ppm b/w 5ppm colour, 2400 RIT, 600dpi copy, Fax, USB 2.0, Fast Ethernet, Standard model (UK240 & Swiss220) + Cabinet

Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm:

Cost-effective A4 colour MFP for corporate environments

Enhance your office communications with Epson’s most advanced corporate MFP. Choose from a range of versatile solutions that add a professional touch to mono and colour printing, scanning, copying and even faxing**.

This integrated, corporate MFP brings Epson colour and versatility to your office. Based on the award-winning Epson AL-CX11N series, it combines high-quality laser printing and scanning with a range of software and paper handling features.

Print or scan documents quickly with the Auto Document Feeder or produce high impact, colour marketing materials - all in one location. You can even email or fax – just choose the configuration that matches your business.

Key Features

- Pre-configured to suit your business - models include Epson AcuLaser CX21N, NF, NC, NFT, NFC, NFCT
- Combine the features you need - networking (N), faxing (F), and a 500 sheet paper tray (T)
- Add efficiency, save space – also available with an integrated cabinet on wheels (C)
- Simple to integrate into corporate environments – includes genuine Adobe PostScript 3, PCL6 and PCL5c.
- High-quality laser printing – print superb mono laser documents, and add impact with Epson colour
- Fast, accurate scanning – capture and copy original documents with native scan to email
- Reduce office clutter, enhance efficiency – bring a wide range of activities together in one location
- Clear, simple controls – monitor consumables with the bright, backlit 5-line LCD panel.

Short summary description Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm:

Epson AcuLaser CX21NFC, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX21NFC Laser A4 600 x 600 DPI 25 ppm:

Epson AcuLaser CX21NFC. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.