location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM1600A video switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM1600A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM1600A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008238 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VM1600A user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM1600A video switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects any of 16 video sources to any of 16 displays in combination with ATEN Modular Matrix I/O Boards
  • - Multiple means for system configuration including front-panel pushbuttons, RS-232/422/485 control, and Ethernet connections for web GUI or Telnet
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - 4K resolutions –up to UHD (3840 x 2160) and DCI (4096 x 2160) with refresh rates of 30 Hz (4:4:4) and 60 Hz (4:2:0)*
  • - Scaler –features a (4K) video scaling function to convert input resolutions to the display’s native resolutions*
  • - Seamless Switch™ –features close-to-zero second switching for continuous video streams, real-time switching, and stable signal transmissions*
  • - Video wall –allows you to create custom video wall layouts via intuitive web GUI*
  • - Calendar-based scheduling – allows profile playing based on the pre-set schedule and RTC
  • - EDID Expert –selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolutions across different screens
  • - Audio-enabled –HDMI audio can be extracted and stereo audio can be embedded*
  • - Bi-directional RS-232 channel – allows you to control the connected serial devices simultaneously through the web GUI
  • - Supports redundant power module for higher reliability
  • - Hot-swappable design for I/O boards, fan module, and power supplies for easy maintenance and higher reliability
  • - Optional redundant power supply –ensures reliability for mission-critical applications
  • - Long-Reach mode up to 1080p@150m – enables extended AV transmission using the HDBaseT™ Input/Output board with ATEN HDBaseT™ Class A Video Extenders
  • - HDCP 2.2 Compatible*
  • - HDMI: 3D, Deep Color, 4K*
  • - Consumer Electronics Control (CEC) supported*
  • - Rack mountable (6U design)
  • - Note:
  • - 1. The availability of the features with “*”depends on which I/O board is inserted.
  • - 2. When Seamless Switch™ is enabled, 3D, Deep Color, or interlace (i.e., 1080i) formats will not be supported. To use these formats, make sure to disable Seamless Switch™.
  • - 3. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Warranty: 3 years
Long product name ATEN VM1600A video switch :
The long product name of ATEN VM1600A video switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 x 16 Modular Matrix Switch
More>>>
ATEN VM1600A video switch:
The official description of ATEN VM1600A video switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN Modular Matrix Solution Series comprises the VM1600A/VM3200 Modular Matrix Switch in tandem with a range of hot-swappable I/O boards. The solution offers real-time control and advanced access to manage 16/32 video sources and 16/32 displays simultaneously, through modular I/O boards in a single chassis. Empowered by ATEN Seamless Switch™ technology, the VM1600A/VM3200 video matrix switches incorporate a speed-progressive video switching function and a unique scaler that integrates seamlessly with video wall systems.

The ATEN Modular Matrix Solution is easily expandable and ideal for large-scale A/V applications such as broadcasting stations, traffic and transportation-related control rooms, emergency service centers, and any application that requires customizable, high-speed A/V signal routing.

Boasting a sophisticated and intuitive design to deliver the best audio/visual distribution and control, reliability and lowest maintenance costs, the solution also incorporates ATEN’s Red Dot Award-winning GUI that can be accessed from anywhere over a network or the internet. Configuring a video wall or digital signage installation has never been easier.

Short summary description ATEN VM1600A video switch:
This short summary of the ATEN VM1600A video switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM1600A, Metal, Black, 3840 x 2160, 4096 x 2160, 15.2 Gbit/s, 4096 x 2160 pixels, 4K Ultra HD

Long summary description ATEN VM1600A video switch:
This is an auto-generated long summary of ATEN VM1600A video switch based on the first three specs of the first five spec groups.

ATEN VM1600A. Material: Metal, Product colour: Black, Supported graphics resolutions: 3840 x 2160, 4096 x 2160. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, Power consumption (typical): 460 W. Width: 482 mm, Depth: 466.6 mm, Height: 265.9 mm. Cables included: AC

Brand Image Product code Product Stock Price from
ATEN VP1420 video switch HDMI/VGA ATEN VP1420 video switch HDMI/VGA
(show image)
VP1420 VP1420 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)