location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW2518HF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW2518HF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783921721 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:17
The date of the most recent change of this product data-sheet in Icecat.
Alienware GAME-AW2518HF user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AW2518HF Outline Dimension (14.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 63.5 cm (25") LCD TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 240 Hz 1 ms 400 cd/m² 1000:1
  • - AMD FreeSync
  • - 17.6 W
Warranty: 3 Years Advanced Exchange
Long product name Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver :
The long product name of Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.5" (1920 x 1080, TN), 400 cd/m², 1000:1, 1 ms, 4 x USB 3.0, 1 x USB 3.0 (Upstream), 1 x DisplayPort, 2 x HDMI, 6.9 kg
More>>>
Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver:
The official description of Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tricked out and all in
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Responsive gameplay and rapid refresh
AMD FreeSync™ technology synchronizes the GPU and monitor, displaying full frames only when the monitor is capable of displaying them. This minimizes graphic distortions such as tearing and artifacts from forming on screen, allowing you to experience native refresh rates up to 240Hz for rapid-fire, tear-free graphics that don’t require user adjustments.

As a result, you’ll lose yourself in smooth, responsive gameplay with an incredibly fast 1ms response time, and enjoy sharp, undistorted images.

Engineered to elevate your game
Built with premium materials in a thin, easy-to-adjust design, the 25" gaming monitor stays true to the expert Alienware engineering gamers have come to expect.

Consistent with the iconic look and feel of Alienware desktops and notebooks, an epic silver and black chrome finish with Alienware badge and lighting make this the perfect addition to complete your ecosystem.

Find your ideal viewing position with tilt, pivot, swivel and height adjustable features, and settle in comfortably for those marathon gaming sessions.

Slim bezels. Seamless gaming.
Thin bezels allow for flawless continuity while gaming on a multi-monitor setup.

Dynamic on-screen display
Stay in a gaming state of mind with a unique new gaming-centric menu with easy-to-use dashboard, plus customizable preset game modes and guiding lines for multi-screen setup.

Short summary description Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW2518HF, 63.5 cm (25"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black, Silver

Long summary description Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

Alienware AW2518HF. Display diagonal: 63.5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Responsive gameplay and rapid refresh
Responsive gameplay and rapid refresh

AMD FreeSync™ technology synchronizes the GPU and monitor, displaying full frames only when the monitor is capable of displaying them. This minimizes graphic distortions such as tearing and artifacts from forming on screen, allowing you to experience native refresh rates up to 240Hz for rapid-fire, tear-free graphics that don’t require user adjustments.
As a result, you’ll lose yourself in smooth, responsive gameplay with an incredibly fast 1ms response time, and enjoy sharp, undistorted images.

Engineered to elevate your game
Engineered to elevate your game

Built with premium materials in a thin, easy-to-adjust design, the 25" gaming monitor stays true to the expert Alienware engineering gamers have come to expect.

Consistent with the iconic look and feel of Alienware desktops and notebooks, an epic silver and black chrome finish with Alienware badge and lighting make this the perfect addition to complete your ecosystem.

Find your ideal viewing position with tilt, pivot, swivel and height adjustable features, and settle in comfortably for those marathon gaming sessions.

Slim bezels. Seamless gaming.
Slim bezels. Seamless gaming.

Thin bezels allow for flawless continuity while gaming on a multi-monitor setup.

Dynamic on-screen display
Dynamic on-screen display

Stay in a gaming state of mind with a unique new gaming-centric menu with easy-to-use dashboard, plus customizable preset game modes and guiding lines for multi-screen setup.

Expert Support
Expert Support

Relax knowing that your Dell monitor comes with next business day Advanced Exchange if your warranty issue can’t be resolved over the phone. Get a higher level of support with Premium Support for monitors which includes 24x7 access to expert technicians for set-up, configuration, troubleshooting, and more, as well as next business day Advanced Exchange.

Display
Display diagonal *
63.5 cm (25")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.2832 x 0.2802 mm
Pixel density
90 ppi
Vertical scan range
30 - 240 Hz
Viewable size, horizontal
54.4 cm
Viewable size, vertical
30.3 cm
Viewable size diagonal
62.2 cm
Colour gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black, Silver
Feet colour
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
17.6 W
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
65 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Annual energy consumption
43.1 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB
Manual
Yes
Weight & dimensions
Width (with stand)
555.8 mm
Depth (with stand)
268.6 mm
Height (with stand)
523.3 mm
Weight (with stand)
6.9 kg
Width (without stand)
555.8 mm
Depth (without stand)
64.6 mm
Height (without stand)
327.9 mm
Weight (without stand)
3.38 kg
Packaging data
Package width
394 mm
Package depth
677.9 mm
Package height
560.1 mm
Package weight
11.2 kg
User Guide on CD-ROM
Yes
Package material
Corrugated cardboard, Expanded polyethylene (EPE) foam, Polyethylene (PE)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Recycling data
Corrugated cardboard content per package
3.07 kg
Expanded polyethylene (EPE) foam content per package
1.28 kg
Polyethylene (PE) content per bag
65 g
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
68 cm
Pallet gross weight
44.9 kg
Master (outer) cases per pallet
3 pc(s)
Layers per pallet
1 pc(s)
Products per pallet layer
3 pc(s)
Products per pallet
3 pc(s)
Master (outer) case width
394 mm
Master (outer) case length
677.9 mm
Master (outer) case height
560.1 mm
Master (outer) case gross weight
11.2 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Dell E-Value Code
AW2518HF
Package volume weight
11.2 kg
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 07:21:15
Uk has collected 14 expert reviews for Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
monitornerds.com
Updated:
2019-12-01 07:21:15
The Alienware 25 AW2518HF is a blazing fast, 1080p E-Sports monitor designed to compete with the likes of the Asus PG258Q with its hair-raising 240Hz refresh rate. The brand name behind this product has been synonymous with ultra-premium...
Bottom line We love the Alienware 25 AW2518HF's design which builds upon successful formulas and then enhanced with the Alienware aesthetic treatment. If this model uses a similar or newer module found on outstanding E-Sports products like the Asus PG258Q, then we ha...
0%
gadgetreview.com
Updated:
2020-07-16 02:10:46
Since there are currently fewer options when it comes to cheap 240-hertz monitors, we did some groundwork for you. Out of the models we examined, Dell's Alienware AW2518Hf gaming monitor came out as the most impressive for its speed, illumination, and goo...
0%
gadgetreview.com
Updated:
2020-11-25 02:06:46
The Alienware aw2518hf is a solid monitor to purchase for your work or play station because aside from the new technology that lets you enjoy games with smooth frame rates, it looks like the monitor from the future with LED lights in the back of the scree...
Good he futuristic design will look fantastic on your desk, Faster refresh rate than competitors, capping at 240hz...
Bad Limited viewing angle due to LCD...
Bottom line The Alienware aw2518hf takes your gaming experience to the next level by letting you experience all the latest games with no lags, smooth graphics, and fast response times. The plethora of USB and HDMI ports will come in handy by letting you connect multi...
96%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Alienware AW2518HF computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration