location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CB12ES
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i3 i3-6100 (3M Cache, 3.7 GHz)
  • - 58.4 cm (23") Full HD IPS (1920 x 1080)
  • - 8GB (2133 MHz) DDR4-SDRAM (2 x 4 GB) & 500GB HDD, 256GB SSD
  • - Mouse & Keyboard included, DVD Super Multi, 567.1 x 589 x 392.7 mm, USB C Thunderbolt port
Long product name HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver :
The long product name of HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i3-6100 (3M Cache, 3.7 GHz), 8GB DDR4-SDRAM, 500GB HDD, 256GB SSD, 58.4 cm (23") Full HD 1920 x 1080 IPS, Intel® HD Graphics 530, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver:
The official description of HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The All-in-One that gets it done in style
Elegant, sleek, user-friendly, and designed to perform, the HP EliteOne 800 is ready to deploy in demanding environments, with manageability and security, and enterprise-class collaboration technologies.[2]

Let nothing stand in your way
Help protect from today’s security threats and maximize management and productivity features for business with Window 10 Pro.[1]

Ready to run, and upgrade
Make expansion and upgrades a snap with a tool-less rear access panel.

World-class management
Simplify IT manageability with Intel® vPro™[7] and Windows 10[1] plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.

Tested to go the distance
Rest easy with a PC that passed 120,000 hours of testing and is designed to undergo MIL-STD 810G[9] testing.

Consistently stagger deployments
Get the same HP configuration across the globe, available in more than 180 countries where HP conducts business.

Make your workspace more workable
Make more room with optional, versatile stands[2] or a space-saving VESA wall mount[9] for a range of use cases.

Short summary description HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver:
This short summary of the HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G2, 58.4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 756 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Silver

Place it here, there, and everywhere

Deploy this redesigned, stylish All-in-One with a 58.4 cm (23”) diagonal FHD display anywhere you need a powerhouse PC. Its slim design and integrated cable management make an impression at reception, on an executive’s desk or mounted on a wall.

Deeply secure

Help secure your PC with comprehensive hardware and software tools and HP BIOSphere with Sure Start’s customizable BIOS-level passwords.[3]

Power-packed performance

Drive your most demanding workloads with an All-in-One powered by fast 6th Gen Intel® Core™ processors[4] with 2 GB GDDR5 for your most challenging use cases.

Count on premier audiovisual clarity

Collaborate naturally with Cortana[5] on Windows 10 Pro,[1] optional 10-point capacitive touch,[2] Audio by Bang & Olufsen, HP Clear Sound Amp, HP Noise Reduction Software, and a 2MP HD webcam.[6]

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR2HG
Tcase
65 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
756 GB
Storage media *
HDD+SSD
Total HDDs capacity
500 GB
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
256 GB
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DisplayPorts quantity
1
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Silver
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Bundled software
Skype for Business
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90729
Brand-specific features
HP speaker type
HP Dual Speakers
Power
AC adapter power
160 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
567.1 mm
Depth (with stand)
589 mm
Height (with stand)
392.7 mm
Weight (with stand)
7.34 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 18:46:46
Uk has collected 9 expert reviews for HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2019-11-28 18:46:46
What is the HP EliteOne 800? The latest all-in-one from HP is an office PC that's been built to handle a wide variety of business tasks, while at the same time adding some sheen and style to the average desk. For many office environments this £1,343 machi...
Good Sturdy, smart design, Consistent screen quality, Great warranty...
Bad Speakers disappoint, No discrete graphics card...
Bottom line HP EliteOne 800 – Screen and Sound Quality HP supplies the EliteOne with a 1,920x1,080-pixel touchscreen. The resolution is adequate for a 23in screen, and as a result it won't be necessary to use any scaling options. However, its middling density level o...
70%
Disclaimer HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Sold separately or as an optional feature.
[3] HP BIOSphere features may vary depending on the PC platform & configuration.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] Cortana experience may vary by device, region.
[6] Speakers and web cam are offered as standard features but may be deselected during the ordering process.
[7] Some functionality of vPro, such as Intel® Active Management Technology and Intel Virtualization Technology, requires additional third party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on third party software providers. Microsoft Windows required.
[8] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage or damage under the MIL STD test conditions requires an optional HP Accidental Damage Protection Care Pack.
[9] Mounting hardware required and sold separately.