location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LT47ES
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i7 i7-6700 (8M Cache, 3.4 GHz)
  • - 58.4 cm (23") Full HD IPS (1920 x 1080)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB Hybrid-HDD
  • - Mouse & Keyboard included, DVD Super Multi, 567.1 x 589 x 392.7 mm, USB C Thunderbolt port
Long product name HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White :
The long product name of HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 1000GB Hybrid-HDD, 58.4 cm (23") Full HD 1920 x 1080 IPS, Intel® HD Graphics 530, DVD Super Multi, LAN, WLAN, Windows 10 Pro 64-bit
More>>>
HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White:
The official description of HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The All-in-One that gets it done in style
Elegant, sleek, user-friendly, and designed to perform, the HP EliteOne 800 is ready to deploy in demanding environments, with manageability and security, and enterprise-class collaboration technologies.[2]

Let nothing stand in your way
Help protect from today’s security threats and maximize management and productivity features for business with Window 10 Pro.[1]

Ready to run, and upgrade
Make expansion and upgrades a snap with a tool-less rear access panel.

World-class management
Simplify IT manageability with Intel® vPro™[7] and Windows 10[1] plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.

Tested to go the distance
Rest easy with a PC that passed 120,000 hours of testing and is designed to undergo MIL-STD 810G[9] testing.

Consistently stagger deployments
Get the same HP configuration across the globe, available in more than 180 countries where HP conducts business.

Make your workspace more workable
Make more room with optional, versatile stands[2] or a space-saving VESA wall mount[9] for a range of use cases.

Short summary description HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White:
This short summary of the HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G2, 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White:
This is an auto-generated long summary of HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White based on the first three specs of the first five spec groups.

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Grey, White

Place it here, there, and everywhere

Deploy this redesigned, stylish All-in-One with a 58.4 cm (23”) diagonal FHD display anywhere you need a powerhouse PC. Its slim design and integrated cable management make an impression at reception, on an executive’s desk or mounted on a wall.

Deeply secure

Help secure your PC with comprehensive hardware and software tools and HP BIOSphere with Sure Start’s customizable BIOS-level passwords.[3]

Power-packed performance

Drive your most demanding workloads with an All-in-One powered by fast 6th Gen Intel® Core™ processors[4] with 2 GB GDDR5 for your most challenging use cases.

Count on premier audiovisual clarity

Collaborate naturally with Cortana[5] on Windows 10 Pro,[1] optional 10-point capacitive touch,[2] Audio by Bang & Olufsen, HP Clear Sound Amp, HP Noise Reduction Software, and a 2MP HD webcam.[6]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 18:47:15
Uk has collected 9 expert reviews for HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2019-11-28 18:47:15
What is the HP EliteOne 800? The latest all-in-one from HP is an office PC that's been built to handle a wide variety of business tasks, while at the same time adding some sheen and style to the average desk. For many office environments this £1,343 machi...
Good Sturdy, smart design, Consistent screen quality, Great warranty...
Bad Speakers disappoint, No discrete graphics card...
Bottom line HP EliteOne 800 – Screen and Sound Quality HP supplies the EliteOne with a 1,920x1,080-pixel touchscreen. The resolution is adequate for a 23in screen, and as a result it won't be necessary to use any scaling options. However, its middling density level o...
70%
Disclaimer HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Sold separately or as an optional feature.
[3] HP BIOSphere features may vary depending on the PC platform & configuration.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] Cortana experience may vary by device, region.
[6] Speakers and web cam are offered as standard features but may be deselected during the ordering process.
[7] Some functionality of vPro, such as Intel® Active Management Technology and Intel Virtualization Technology, requires additional third party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on third party software providers. Microsoft Windows required.
[8] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage or damage under the MIL STD test conditions requires an optional HP Accidental Damage Protection Care Pack.
[9] Mounting hardware required and sold separately.