location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5YTR5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184083147
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 5YTR5 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mini PC Black 65 W
  • - Intel® Core™ i3 i3-7100T 3.4 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Warranty: 1 Year Pro NBD
Long product name DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black :
The long product name of DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100T (3M Cache, 3.40 GHz), 4GB DDR4 2400MHz, 128GB SSD, Intel HD Graphics 630, Gigabit LAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
The official description of DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to get the job done

Innovative design: With several custom designed mounting solutions, including the New OptiPlex Micro All-in-one Stand with cable cover, you can free yourself from desktop clutter, maxing out on your productivity potential in a visually appealing work space set up.

Compact without compromise: Native support for dual display and designed to pack business-class performance into the smallest possible format. Now utilizing 60% less surface area while still maintaining all the reliability you’ve come to expect.

Service with ease: Tool-less serviceability and in-band management enables accessible system maintenance so you can more easily upgrade and replace components.

Features that drive business

More powerful than ever: Designed around Intel® 7th Gen 35W processors with support up to Core™ i5.

Amplify your performance: Supports up to 32GB of the latest 2133MHz DDR4 memory for smoother graphics and less visual stutter.

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 WiFi. Stay connected at a greater distance from your WiFi router and deliver top WiFi speeds for faster streaming.

Secure and seamless: Work confidently with unhindered data transfers and smooth connectivity with plenty of port options, including DisplayPort, HDMI, and optional VGA or serial port.

Secure, reliable, and manageable

A partner you can trust: MTBF Certified, the OptiPlex 3050 delivers the reliability and consistency your work demands.

Always up to date: Every OptiPlex 3050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Stay secure: With TPM, chassis intrusion, HDD Protection, and DDPE, you can focus more on your work and spend less time worrying about your system.

Short summary description DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3050, 3.4 GHz, Intel® Core™ i3, i3-7100T, 4 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3050. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Designed to get the job done
Designed to get the job done

Innovative design: With several custom designed mounting solutions, including the New OptiPlex Micro All-in-one Stand with cable cover, you can free yourself from desktop clutter, maxing out on your productivity potential in a visually appealing work space set up.

Compact without compromise: Native support for dual display and designed to pack business-class performance into the smallest possible format. Now utilizing 60% less surface area while still maintaining all the reliability you’ve come to expect.

Service with ease: Tool-less serviceability and in-band management enable accessible system maintenance so you can more easily upgrade and replace components.

Features that drive business
Features that drive business

More powerful than ever: Designed around Intel® 7th Gen 35W processors with support up to Core™ i5.

Amplify your performance: Supports up to 32GB of the latest 2400MHz* DDR4 memory for smoother graphics and less visual stutter.

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 WiFi. Stay connected at a greater distance from your WiFi router and deliver top WiFi speeds for faster streaming.

Secure and seamless: Work confidently with unhindered data transfers and smooth connectivity with plenty of port options, including DisplayPort, HDMI, and optional VGA or serial port.

Secure, reliable, and manageable
Secure, reliable, and manageable

A partner you can trust: The OptiPlex 3050 delivers the reliability and consistency your work demands.

Always up to date: Every OptiPlex 3050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Stay secure: With TPM, chassis intrusion, and DDPE, you can focus more on your work and spend less time worrying about your system.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100T
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
2.4 GHz
Tjunction
92 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
128 GB
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
Mini PC
Volume
1.2 L
Placement supported
Horizontal/Vertical
Design
Cable lock slot
Yes
Product colour *
Black
Performance
Market positioning
Business
Audio chip
Realtek ALC3234
Password protection
Yes
Password protection type
BIOS, User
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
German
Trial software
Microsoft Office, McAfee
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR35P
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97485
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
-15.2 - 3048 m
Weight & dimensions
Width *
36 mm
Depth *
178 mm
Height *
182 mm
Weight *
1.17 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC
Manual
Yes
AC adapter included
Yes
Power cord included
Yes
Other features
Dell E-Value Code
N016O3050MFFBTP_CSG
Disclaimer DELL OptiPlex 3050 Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

Actual configuration might differ from illustration