location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EY09ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500 (6M Cache, 3.2 GHz)
  • - 4GB (2133 MHz) DDR4-SDRAM (1 x 4 GB) & 500GB HDD
  • - Mouse & Keyboard included, DVD Super Multi, 270 x 290 x 100 mm, HDMI, Card Reader
Long product name HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black :
The long product name of HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i5-6500 (6M Cache, 3.2 GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel® HD Graphics 530, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
The official description of HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your investment
Take on your everyday work at an affordable price with the HP 280 SFF. Get the computing power you need while minimizing the PC footprint and the total cost of ownership—now that’s a smart investment.

Short summary description HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
This short summary of the HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 280 G2, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP 280 G2. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Ready for work

The HP 280 SFF provides a powerful PC with the features you need to accomplish your everyday tasks.

Progressive style

Take up less space than a traditional tower with the HP 280 SFF with a stylish design that is easy to set up and use.

Powered up processing

Keep up with daily tasks with strong performance from an Intel® Core™ i3/i5 processor[3], Intel HD Graphics, and up to 32 GB of DDR4 memory.

Customize for collaboration

Accessorize the HP 280 SFF with the right products to customize your system for collaboration. With the HP Collaboration Keyboard[4] and the HP Stereo 3.5mm Headset[4] you can communicate clearly with colleagues.

Disclaimer HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Sold separately or as an optional feature.