HP logo

HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24773
Info modified on:
14 Mar 2024, 18:58:30
Bullet Points HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500 (6M Cache, 3.2 GHz)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
  • - Mouse & Keyboard included, DVD Super Multi, 270 x 290 x 100 mm, HDMI, Card Reader
Long product name HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

6th gen Intel® Core™ i5-6500 (6M Cache, 3.2 GHz), 8GB DDR4-SDRAM, 1000GB HDD, Intel® HD Graphics 530, DVD Super Multi, LAN, Windows 10 Pro 64-bit

HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Maximize your investment
Take on your everyday work at an affordable price with the HP 280 SFF. Get the computing power you need while minimizing the PC footprint and the total cost of ownership—now that’s a smart investment.

Short summary description HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

HP 280 G2, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

HP 280 G2. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Similar products
Loading...
Disclaimer HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black 1EX54ES:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.