location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER 016916-00 garden pond/fountain Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016916-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016916-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873299578
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HEISSNER 016916-00 garden pond/fountain Grey:
This short summary of the HEISSNER 016916-00 garden pond/fountain Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER 016916-00, Grey, Garden fountain, Granite, LED, 1000 l/h, 10 m

Long summary description HEISSNER 016916-00 garden pond/fountain Grey:
This is an auto-generated long summary of HEISSNER 016916-00 garden pond/fountain Grey based on the first three specs of the first five spec groups.

HEISSNER 016916-00. Product colour: Grey, Product type: Garden fountain, Material: Granite. Cord length: 10 m. Products per pallet: 6 pc(s). Weight: 40 kg, Fountain 1 width: 12 cm, Fountain 2 width: 12 cm. Package width: 650 mm, Package depth: 650 mm, Package height: 400 mm

Brand Image Product code Product Stock Price from
HEISSNER

HEISSNER 016838-00 garden pond/fountain Grey
(show image)
016838-00 016838-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016591-00 garden pond/fountain Brown
(show image)
016591-00 016591-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016585-00 garden pond/fountain Brown
(show image)
016585-00 016585-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016521-00 garden pond/fountain Grey
(show image)
016521-00 016521-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016802-00 garden pond/fountain Black
(show image)
016802-00 016802-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016830-00 garden pond/fountain Grey
(show image)
016830-00 016830-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016843-00 garden pond/fountain Multicolour
(show image)
016843-00 016843-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016836-00 garden pond/fountain Multicolour
(show image)
016836-00 016836-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 003298-0 garden pond/fountain Black
(show image)
003298-0 003298-0 0.00
(excl. VAT)
0 (incl. VAT)