Pool Power logo

Pool Power 941101 water treatment chemical

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21961
Info modified on:
14 Mar 2024, 17:15:55
Short summary description Pool Power 941101 water treatment chemical:

Pool Power 941101, Cleaning agent, Gel, 1000 ml

Long summary description Pool Power 941101 water treatment chemical:

Pool Power 941101. Product type: Cleaning agent, Product form: Gel, Volume: 1000 ml. Weight: 1.2 kg. Package width: 90 mm, Package depth: 90 mm, Package height: 230 mm. Products per pallet: 504 pc(s), Minimum order quantity: 6 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.