Canon logo

Canon AW-PS100 - Case for Powershot A5 A5 Zoom underwater camera housing

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33766
Info modified on:
31 May 2019, 13:37:24
Long product name Canon AW-PS100 - Case for Powershot A5 A5 Zoom underwater camera housing:

AW-PS100 - Case for Powershot A5 A5 Zoom

Canon AW-PS100 - Case for Powershot A5 A5 Zoom underwater camera housing:

Canon is an industry leader in professional and consumer imaging equipment and information systems. Canon's extensive product line enables businesses and consumers worldwide to capture, store and distribute visual information. Canon offers this dustproof, waterproof case that allows you to use your camera in the rain, at the beach or in dusty conditions. While the camera is in the case all main functions are still available.

Short summary description Canon AW-PS100 - Case for Powershot A5 A5 Zoom underwater camera housing:

Canon AW-PS100 - Case for Powershot A5 A5 Zoom, Plastic, Black, Red, Transparent, For digital photo camera, 141 mm, 57 mm, 98 mm

Long summary description Canon AW-PS100 - Case for Powershot A5 A5 Zoom underwater camera housing:

Canon AW-PS100 - Case for Powershot A5 A5 Zoom. Material: Plastic, Product colour: Black, Red, Transparent, Compatibility: For digital photo camera. Width: 141 mm, Depth: 57 mm, Height: 98 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.