Gre logo

Gre KITPROV760H above ground pool Framed pool Oval Blue, Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23721
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Gre KITPROV760H above ground pool Framed pool Oval Blue, Brown:

Gre KITPROV760H, Framed pool, Ladder, Blue, Brown

Long summary description Gre KITPROV760H above ground pool Framed pool Oval Blue, Brown:

Gre KITPROV760H. Pool type: Framed pool, Shape: Oval, Product colour: Blue, Brown. Filtration capacity: 7000 l/h, Water filter type: Sand filter. Width: 7600 mm, Height: 1350 mm, Depth: 4600 mm. Package width: 1200 mm, Package depth: 800 mm, Package height: 1540 mm. Pallet gross width: 120 cm, Pallet gross length: 80 cm, Pallet gross height: 170 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.