location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FPCAC54AP power adapter/inverter 100 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPCAC54AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPCAC54AP
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FPCAC54AP power adapter/inverter 100 W Black :
The long product name of Fujitsu FPCAC54AP power adapter/inverter 100 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter, 100-240V, DC 19V /100W
More>>>
Fujitsu FPCAC54AP power adapter/inverter 100 W Black:
The official description of Fujitsu FPCAC54AP power adapter/inverter 100 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the convenience of having an extra AC adapter. Put it in your carrying case so that it's always handy, dedicate one to your Port Replicator so it's always there, or keep one at work and one at home.

(Please use this AC Adapter for E8420 with the NVIDIA Graphics option)

Short summary description Fujitsu FPCAC54AP power adapter/inverter 100 W Black:
This short summary of the Fujitsu FPCAC54AP power adapter/inverter 100 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FPCAC54AP, 100 W, 19 V, E8410, E8420, E8420E, N6460, N6470, N6470, S6520, S7220, Black

Long summary description Fujitsu FPCAC54AP power adapter/inverter 100 W Black:
This is an auto-generated long summary of Fujitsu FPCAC54AP power adapter/inverter 100 W Black based on the first three specs of the first five spec groups.

Fujitsu FPCAC54AP. Output power: 100 W, Output voltage: 19 V, Compatibility: E8410, E8420, E8420E, N6460, N6470, N6470, S6520, S7220. Product colour: Black

Features
Output power *
100 W
Output voltage *
19 V
Compatibility
E8410, E8420, E8420E, N6460, N6470, N6470, S6520, S7220
Design
Product colour *
Black
Other features
Batteries included
No
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04082 power adapter/inverter Black
(show image)
04082 04082 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 4080 power adapter/inverter Black
(show image)
04080 4080 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 04078 power adapter/inverter Black
(show image)
04078 04078 0.00
(excl. VAT)
0 (incl. VAT)