StarTech.com logo

StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265893
Info modified on:
06 Sept 2024, 14:52:41
Warranty:
2 Year Warranty
Long product name StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer:

StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer

StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer:

Turns any 3.5in SATA hard drive into a rugged, hot-swap storage solution for a 5.25in bay

This high quality Removable SATA Hard Drive Drawer/Mobile Rack delivers a professional-grade hot-swap solution, allowing you to quickly swap SATA hard drives in/out of a computer without having to open the computer case. The mobile rack is fully compatible with RAID installations to ensure maximum performance and versatility for enhanced storage applications.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

Simply install the drive bay into a 5.25in bay on the host computer, then mount a 3.5in SATA HDD into the (removable) caddy. Connecting the SATA hard drive to the computer is as easy as inserting the caddy into the drive bay, which can be locked to prevent unauthorized removal of the drive. Features a front panel ball bearing fan, aluminum construction and 25K insertion rating. Backed by StarTech.com's 2-year warranty.

This product is interchangeable as a replacement for StorCase SATA models S21J111, SC21J111 and RJR110.

The StarTech.com Advantage

- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller
- Mobile rack system makes removing/replacing drives quick and safe, while a key lock prevents unauthorized access to the drive
- Solid aluminum construction, 40mm cooling fan and 25, 000+ insertion rating ensures durability and reliability from the Mobile Rack and the SATA drive

Short summary description StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer:

StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer, 13.3 cm (5.25"), Carrier panel, Black, 3.5", Serial ATA, Serial ATA II, Serial ATA III, Aluminium

Long summary description StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer:

StarTech.com Black Aluminum 5.25in Rugged SATA Hard Drive Mobile Rack Drawer. Size (imperial): 13.3 cm (5.25"), Type: Carrier panel, Product colour: Black. Width: 147 mm, Depth: 190 mm, Height: 41 mm. Package width: 153 mm, Package depth: 195 mm, Package height: 47 mm. Cables included: SATA, Number of lock keys included: 2 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.