location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3185FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3185FN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993731435 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 15.2 kg
Warranty:
Long product name Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm :
The long product name of Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-3185FN, Print, Copy, Scan, Fax, 16ppm, 256MB, USB 2.0, Ethernet
More>>>
Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm:
The official description of Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re printing out a presentation for that big meeting or scanning a few favorite photos to send to family members, the versatile 4-in-1 Samsung CLX-3185FN printer lets you do it all. And do it with absolute convenience. Take the One touch Eco-Copy button that helps you save resources and the environment. Just one quick touch and you’re making a big difference. And its network capabilities let other users connect and get vivid, high-quality color printing performance. All this versatility and power, yet the compact CLX-3185FN fits easily almost anywhere.

A one-touch eco copy button that is convenient and earth-conscious.
Located conveniently on the front of the printer panel, the Eco-Copy Feature makes it easy to help the environment. Select from 2up / 4up mono or color print modes and watch –CLX-3185FN combine multiple pages into a single print out, saving time, paper, toner, money, and even the environment.

It multi-tasks so you don’t have to.
Productivity is a key to running any office or professional workgroup. The ultra-versatile, fast-printing CLX-3185FN is designed to deliver productivity. Now you can print, copy, scan and fax with convenience, ease and speed. Why clutter a corner of your office with several different machines when all you need is one versatile device – the 4-in-1 CLX-3185FN laser multifunction printer.

Ideal for small, stylish spaces and busy places.
Measuring an ultra compact 416.0 x 378.0 x 344.2mm (16.38 x 14.89 x 13.60inch), the Samsung CLX-3185FN easily fits on any desktop leaving plenty of room for you to get your work done. It also offers the perfect blend of beauty and practicality. With rounded edges, elegant LED light and black and crème grey finish, you won’t want to hide this printer under a pile of papers. And you’ll really enjoy the convenient one-touch eco-copy button on the front panel, helping you.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the CLX-3185FN to easily select, drag, and drop content from different web pages onto a printable scrap board in your browser window, all while you surf the web. It’s an easy way to collect, arrange, and edit useful reference points and resources you can only find on the web for big projects – or even just for fun.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung CLX-3185FN is engineered to operate quietly, at only 46dBA (Color) and 48dBA (mono) while printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its job while letting you focus on yours.

A soft approach to energy efficiency
In today’s green office environment, there’s simply no room for energy-hogging printers. That’s why the Samsung CLP-320N features an easy-to-reach power button right on the control panel, so you can switch to an energy-saving standby mode at the push of a button. Want to print? Just press the button again to power back up, and you’re ready to go.

Your printing experience just got a lot more colorful.
The CLX-3185FN easily delivers color accuracy through premium quality 2400 x 600dpi resolution with absolute ease. Also, with toner particles that are smaller and more uniform in shape than traditional toner particles, you’ll be impressed with accurate colors and beautiful, glossy printouts.

Lessen your wait, not your expectations
Quit losing productivity waiting around for your documents to print – the Samsung CLX-3185FN’s fast print speed (16ppm for mono, 4ppm for color) will have you back to work in no time. In Ready Mode, the CLX-3185FN features a First Page Output Time (FPOT) of only 14 seconds for black and 26 seconds for color, satisfying your need for speed. An impressive 2400 x 600dpi print resolution satisfies your demand for quality.

Connect with your colleagues
Connect your entire office to one network and keep everything running smoothly. They can share a common printer and you can save time by supporting only one machine. The Ethernet interface can increase your performance by allowing you to network your printer. Improve your communication skills with the CLX-3185FN network laser printer and reduce the burden of supporting multiple machines.

Navigation Ring Key
Always know the status of your print job with the CLX-3185FN’s navigation feedback LED pattern. It keeps you clued in with its 11 different job status indicators, including errors and warnings.

Short summary description Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm:
This short summary of the Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3185FN, Laser, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black

Long summary description Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung CLX-3185FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
18 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Auto-redialing
Yes
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
130 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
256 MB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Display number of lines
2 lines
Control type
Touch
Power
Power consumption (average operating)
350 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
416 mm
Depth
378 mm
Height
344.2 mm
Weight
15.2 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
416 x 378 x 344.2 mm
Network ready
Yes
Power supply type
AC
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:59:27
Uk has collected 27 expert reviews for Samsung CLX-3185FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:59:27
A 3-in-1 colour laser, the Samsung CLX-3185FN is a scaled-down version of the CLX-3185FW. We've therefore cut the hardware rating to 3 stars but the final rating (4 stars) remains unchanged.We invite you to read the Samsung CLX-3185FW test for more det...
Good Packed with functionality (print, copy, scan and fax), Ethernet, High quality office docs, Compact and easy to use, Moderate cost per page...
Bad Not very responsive, slow, No doublesided, nor wifi, High standby energy consumption: 8 W, No touch screen, Starter toner gives just 700 pages instead of 1000 (standard)...
Bottom line A complete colour laser model that's cheap to buy, with moderate cost per page. If you're ready to sacrifice print speed to quality, this printer will suit you well...
80%
uk.hardware.info
Updated:
2015-06-25 08:13:37
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
itreviews.com
Updated:
2015-06-25 08:13:38
Colour laser multifunction printers still normally attract a substantial price premium, but Samsung has always produced a good range of machines at more reasonable prices. The CLX-3185FW scrapes in under £300 and - at least on paper - offers some very...
Bottom line This is a well presented small and home office colour multifunction printer that includes the option of direct printing from its front-panel USB ports, as well as fax facilities, though it does have some shortcomings - not least its limited paper capac...
0%
trustedreviews.com
Updated:
2015-06-25 08:13:38
Colour laser multifunction printers are still fairly thin on the ground, particularly at the lower end of the market, but Samsung has consistently produced a good range of compact machines that fit well into the SOHO environment. The CLX-3185FW includes f...
Bottom line The big disadvantage with a single-drum print engine is that colour pages have to be built up colour by colour in four rotations of the drum. This means colour prints take four times as long as black ones and it shows in the results here. Our five-page te...
70%
itp.net
Updated:
2015-06-25 08:13:38
The CLX-3185FW is designed for both consumer and business use and thus sports features relevant to both types of users.From a business perspective the MFD is outfitted with a 15-sheet ADF, sports two paper input trays that can handle 130-sheets each and f...
60%
Overclockersonline.net
Updated:
2015-06-25 08:13:38
These days, while we're making devices smaller and smaller, it only makes sense to also simultaneously combine them all together, at least when it comes to printers and related peripherals. While there are an enormous number of all in one type devices whi...
Good Fast, Easy to use software, Wireless networking...
Bad Expensive, Two line display interface needs improvement, Autofeeder jams with heavy load...
0%