location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN IC485SI signal converter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IC485SI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IC485SI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792150432 show
Category:
Devices that change the electrical or light characteristics of a signal.
Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN IC485SI signal converter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Data transmission controlled by the RTS signal.
  • - DCE/DTE selectable.
  • - Point to point, multidrop, and simplex/duplex link selection.
  • - Four wire full duplex; two wire half duplex.
  • - Compact size.
  • - Cable distance of up to 1200m (4000 ft.).
  • - Signal and power isolation.
  • - Supports baud rates up to 115.2Kbps.
  • - OS Support: Windows 2000, Windows XP
Long product name ATEN IC485SI signal converter White :
The long product name of ATEN IC485SI signal converter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS-232/RS-485 Interface Converter
More>>>
ATEN IC485SI signal converter White:
The official description of ATEN IC485SI signal converter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IC485SI transfers data according to RTS (transfer requests) signal control. It supports point-to-point and multipoint communication, simplex/duplex connections, and is switchable between full duplex and half duplex, and DCE and DTE. It needs no external power supply and is the most economical and reliable option.

Short summary description ATEN IC485SI signal converter White:
This short summary of the ATEN IC485SI signal converter White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN IC485SI, White, 74.5 mm, 18.5 mm

Long summary description ATEN IC485SI signal converter White:
This is an auto-generated long summary of ATEN IC485SI signal converter White based on the first three specs of the first five spec groups.

ATEN IC485SI. Product colour: White. Width: 74.5 mm, Height: 18.5 mm

Features
Product colour
White
Weight & dimensions
Width
74.5 mm
Height
18.5 mm
Brand Image Product code Product Stock Price from
ATEN IC485AI signal converter Black ATEN IC485AI signal converter Black
(show image)
IC485AI IC485AI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)