location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp AN-C55LP projector lamp 300 W SHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN-C55LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN-C55LP
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp AN-C55LP projector lamp 300 W SHP :
The long product name of Sharp AN-C55LP projector lamp 300 W SHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Lamp for XG-C55X, XG-C60X
More>>>
Sharp AN-C55LP projector lamp 300 W SHP:
The official description of Sharp AN-C55LP projector lamp 300 W SHP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From Sharp Minds come Sharp Products - products designed to help individuals, families, and corporate teams connect effortlessly, communicate clearly, and unleash creativity like never before. Sharp is dedicated to improving people's lives through the use of advanced technology and a commitment to innovation, quality, value, and design.

Short summary description Sharp AN-C55LP projector lamp 300 W SHP:
This short summary of the Sharp AN-C55LP projector lamp 300 W SHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp AN-C55LP, SHP, 300 W, 2000 h, XG-C55X, XG-C60X Projectors

Long summary description Sharp AN-C55LP projector lamp 300 W SHP:
This is an auto-generated long summary of Sharp AN-C55LP projector lamp 300 W SHP based on the first three specs of the first five spec groups.

Sharp AN-C55LP. Lamp type: SHP, Bulb power: 300 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Compatibility: XG-C55X, XG-C60X Projectors

Features
Compatibility *
XG-C55X, XG-C60X Projectors
Service life of lamp
2000 h
Bulb power *
300 W
Lamp type
SHP
Features
Service life of lamp (economic mode)
3000 h
Packaging data
Package weight
250 g
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL364 projector lamp 300 W SHP
(show image)
GL364 GL364 0.00
(excl. VAT)
0 (incl. VAT)