location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P915 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21B0802
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark P915 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - LCD
  • - USB port
Warranty: One Year Replacement
Long product name Lexmark P915 photo printer Inkjet 4800 x 1200 DPI :
The long product name of Lexmark P915 photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark P915 photo printer - 22ppm black 15ppm color (DRAFT), 4800x1200dpi A4
More>>>
Lexmark P915 photo printer Inkjet 4800 x 1200 DPI:
The official description of Lexmark P915 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rapidly print incredibly realistic pictures directly from a memory card, digital camera or PC with the Lexmark P915 photo printer. Use the included photo software to touch-up photos and produce fantastic results in a matter of seconds. It's perfect for all your home printing needs.
- Print directly from a memory card, digital camera or PC
- Preview photos on large LCD screen
- Print 10cmx15cm borderless photos in as fast as 38 seconds
- Countdown timer tells you when printing will be done
- Quality borderless 6-colour photos up to 4800x1200 dpi
- One-touch photo enhancement with the exclusive Lexmark Imaging Studio Software
- Evercolor inks for up to 65 years archivability under glass display and up to 200 years in a photo album

Short summary description Lexmark P915 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark P915 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P915, Inkjet, 4800 x 1200 DPI

Long summary description Lexmark P915 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark P915 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark P915. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Features
Market positioning *
Home & office
Display
LCD
Maximum duty cycle
3000 pages per month
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Input & output capacity
Total input capacity
100 sheets
Paper handling
Paper tray media types
Banner, Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Postcard, Transparencies
Non-ISO print media sizes
Hagaki card, Index card
Paper handling
Standard media sizes
10 Envelope (4.125" x 9.5" or 105mm x 241mm) 7 3/4 Envelope (3.875" x 7.5" or 98mm x 191mm) 9 Envelope (3.875" x 8.9" or 98mm x 225mm) A4 (8.27" x 11.7" or 210mm x 297mm) A5 (5.83" x 8.27" or 148mm x 210mm) B5 Envelope (6.93" x 9.84" or 176mm x 250mm) C5 Envelope (6.38" x 9.02" or 162mm x 229mm) DL Envelope (4.33" x 8.66" or 110mm x 220mm) 6 3/4 Envelope (3.25" x 6.5" or 83mm x 165mm) A2 Baronial (111mm x 146mm) A6 Card (105mm x 148mm) B5 (182mm x 257mm) C6 Envelope (114mm x 162mm) Custom (Up to 8.5" x 17" or 216mm x 432mm) Hagaki Card (100mm x 148mm) Index Card (3" x 5") Executive (7.25" x 10.5" or 184mm x 267mm) Legal (8.5" x 14" or 216mm x 355mm) Letter (8.5" x 11" or 216mm x 279mm) 4" x 6" Photo or Post Card Statement (5.5" x 8.5" or 140mm x 216mm) L (3.5" x 5" or 89mm x 127mm) 2L (5" x 7" or 127mm x 178mm) Chokei 3 (120mm x 235mm) Chokei 4 (90mm x 205mm) Chokei 40 (90mm x 225mm) Kakugata 3 (216mm x 277mm) Kakugata 4 (197mm x 267mm) Kakugata 5 (190mm x 240mm) Kakugata 6 (162mm x 229mm)
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB 2.0
SmartCard slot
Yes
Performance
Compatible memory cards
Microdrive
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
428 x 237 x 150 mm
Mac compatibility
Yes
Package dimensions (WxDxH)
495 x 381 x 226 mm
Print speed (black, normal quality, A4/US Letter)
12 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.5)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:50
Uk has collected 5 expert reviews for Lexmark P915 photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:09:59
Like some of the more expensive models we tested, the Lexmark P915 offers media card slots and a direct-print port so you can print photos without having to turn on your PC. The card slots and a direct-print port sit behind a see-through flap that fold...
50%
trustedreviews.com
Updated:
2011-10-03 22:45:48
Lexmark's marketing strategy for its ink-jet printers and all-in-ones has been to sell them cheap, at one point so cheap it was rumoured to cost less to buy a replacement printer than a pair of new ink cartridges. Its latest photo printer, the P915, is st...
70%
v3.co.uk
Updated:
2011-10-03 22:45:49
A great photo printer, if you can stand the wait...
60%
pcmag.com
Updated:
2011-10-03 22:45:50
The Lexmark P915 Home Photo Printer 6250 offers reasonable, but not outstanding, speed for the price, along with such ease-of Specs: Technology: Ink Jet, Potential Use: All-purpose...
60%
Country Distributor
United Kingdom 1 distributor(s)