location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LBP5360 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP5360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1314B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999406930
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LBP5360 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 128 MB 400 MHz
Warranty:
Long product name Canon LBP5360 Colour 600 x 600 DPI A4 :
The long product name of Canon LBP5360 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP5360, Color, laser, 21ppm, 600x600dpi, 250-sheets, USB2.0, Fast Ethernet, 416W, 26800g, 128MB, white
More>>>
Canon LBP5360 Colour 600 x 600 DPI A4:
The official description of Canon LBP5360 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS LBP5360
Productive, professional performance
This compact and robust colour laser printer delivers high quality documents quickly and quietly - with a print speed of 21 pages per minute in both colour and mono and a 10 second First Print Out Time.

Built-in automatic double-sided printing
Convenient built-in automatic double-sided printing lets you create professional looking documents with ease, while cutting down on paper costs.

Network ready with practical PCL support
The built-in network interface card and Remote User Interface makes this colour laser printer ideal for sharing across a network. PCL5c/6 support ensures seamless integration into existing PCL environments. UFR II - our propriety printer language technology - provides superior processing speed for fast output of documents.

Quick First Print, zero-warm-up time
Benefit from Quick First Print performance with zero warm-up time from sleep mode whenever you need to print. Our Colour On-Demand Fixing technology which makes this possible also enables energy efficiency and quiet operation. Combined with our On-Demand S-Toner and controller technology, the i-SENSYS LBP5360 offers zero warm-up, no waiting and fast printing from sleep mode.

Professional print quality
The 9600 x 600dpi enhanced print resolution delivers high quality professional laser output. Superior S Toner provides vivid, contrasting colours and sharp text for all your work.

All-in-One colour cartridges
Cost-effective All-in-One colour cartridges reduce maintenance requirements and ensure continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as "new".

Large memory plus optional hard disk drive
The printer has 128MB standard memory, expandable up to 384MB. A 20GB hard disk drive is available for demanding workgroups handling substantial network printing and large print files.

Flexible paper handling
A maximum paper capacity of 850 sheets handles the work of the busiest print environments. This consists of a 250-sheet cassette and 100-sheet multi-purpose tray as standard - plus an optional 500-sheet cassette. Print on a range of sizes up to A4.

Extensive compatibility
The i-SENSYS LBP5360 is Windows compatible. It also offers support for English versions of Mac and Linux, distributed via the web.

Features:
- Colour laser printer: 21 ppm in colour & mono;
- Automatic duplexing as standard;
- Networking ready - PCL5c/6 & UFR II support;
- First print out time in 10 seconds;
- 9600x600dpi printing;
- All-in-One cartridge;
- 128MB standard memory, optional 20GB hard disk drive.

Short summary description Canon LBP5360 Colour 600 x 600 DPI A4:
This short summary of the Canon LBP5360 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LBP5360, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description Canon LBP5360 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Canon LBP5360 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon LBP5360. Print technology: Laser, Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
45 s
Time to first page (black, normal)
10.1 s
Time to first page (colour, normal)
10.1 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Printer fonts
Bitmap, Scalable
Number of bitmap fonts
10
Number of scalable fonts
80
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Statement, Legal
Envelopes sizes
C5
Multi-Purpose Tray media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 105 g/sm2
Network
Network ready
No
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Design
Display
LCD
Power
Power consumption (printing) *
416 W
Power consumption (standby)
45 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating temperature (T-T)
50 - 80 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
26.8 kg
Dimensions (WxDxH)
412 x 453 x 437.7 mm
Other features
Non-operating relative humidity (non-condensing)
10 - 80%
Mac compatibility
Yes
Standard media sizes
Width:148 - 215.9mm Length: 210.0 - 355.6mm
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Power requirements
110 - 240 V, 50/60 Hz
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Compatible operating systems
Windows 98/Me/2000/Server 2003/ XP/ Vista Mac OS X v10.2.8 - 10.5.x Linux
Fonts included
Yes
Stand-by LED
Yes
Acoustic power emissions (active, print, copy or scan)
66 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:13:53
Uk has collected 4 expert reviews for Canon LBP5360 Colour 600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:13:53
impressive workgroup colour laser printer: With colour laser printers starting at under 200, there has to be something different about a machine costing nearly 800 including VAT. The most obviously different spec in the i-SENSYS LBP5360 is its print speed...
0%
Zdnet.com.au
Updated:
2011-11-04 07:27:01
The LBP5360 colour laser is the latest printer from Canon. Recently machines from the company have produced good quality output, but we have found them somewhat lacking when it comes to ease of installation. Test ProcedureWhen assessing a printer we co...
Good Good contrast and colours, Good GUI and option availability, Fast duplexing and colour printing...
Bad Installation disks were ineffective and not accurately documented, Colour intensity was a little dull, Menu system lacked intuitive mode of operation, Pixel alignment slightly off and odd Moire patterns on occasion...
Bottom line For a quality printer with colour and duplex printing this is a reasonably pricing machine.
70%
trustedreviews.com
Updated:
2011-09-25 23:13:53
Canon's workgroup colour laser printers now carry the i-SENSYS brand which is, according to the company, designed to save time, minimise energy use and be space efficient. The LBP5360 isn't the smallest colour laser printer we've seen, but it's steeply ra...
90%
Country Distributor
Nederland 1 distributor(s)