location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Bleach: The Blade of Fate Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bleach: The Blade of Fate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISNDS446
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Bleach: The Blade of Fate Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Fighting
  • - Developer: Treasure Co. Ltd
  • - ESRB rating: T (Teen)
Long product name SEGA Bleach: The Blade of Fate Nintendo DS :
The long product name of SEGA Bleach: The Blade of Fate Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bleach: The Blade of Fate, Nintendo DS, Fighting
More>>>
Short summary description SEGA Bleach: The Blade of Fate Nintendo DS:
This short summary of the SEGA Bleach: The Blade of Fate Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Bleach: The Blade of Fate, Nintendo DS, T (Teen)

Long summary description SEGA Bleach: The Blade of Fate Nintendo DS:
This is an auto-generated long summary of SEGA Bleach: The Blade of Fate Nintendo DS based on the first three specs of the first five spec groups.

SEGA Bleach: The Blade of Fate. Platform: Nintendo DS, ESRB rating: T (Teen), Developer: Treasure Co. Ltd

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:37:51
Uk has collected 12 expert reviews for SEGA Bleach: The Blade of Fate Nintendo DS and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pocketgamer.co.uk
Updated:
2012-01-25 06:37:47
"Good things come to those who wait," said some wise old man an awfully long time ago. And countless years later these sagely words still ring true; Bleach: Blade of Fate is finally available in Europe a whole 24 months after its initial publication in...
90%
brighthub.com
Updated:
2012-01-25 06:37:47
A 2D fighter that is developed by the creative team behind Gunstar Heroes and is based on one of the most popular anime series in the world? Sounds like a winning combination, dont you think? When most people hear the word "bleach" they probably thin...
80%
gamespot.com
Updated:
2012-01-25 06:37:48
Bleach: The Blade of Fate for the Nintendo DS is a fighting game in the Street Fighter style that lets you lock swords with the characters from the Bleach comic book and animated series. Fans of the Bleach universe will be thrilled to discover that the...
Good Its a solidly designed, deep fighting game with loads of characters, Nice 2D artwork and visual effects, Loads of character voices, and theyre all the shows actual actors, Story mode and spirit deck construction will keep you occupied, So will the multipl...
Bad Fourplayer online matches suffer from lag, especially if spirit cards are overused.
Bottom line Bleach: The Blade of Fate is a great fighting game that will appeal to fans of the show and general fans of the fighting genre...
85%
1up.com
Updated:
2012-01-25 06:37:49
VIDEO: Head over to our videos page to check out all Bleach: The Blade of Fate footage!Two samurais wearing dark keikogis, the uniform associated with Japanese martial arts, stand silently facing each other, anticipating each other's move before the of...
94%
gamespy.com
Updated:
2012-01-25 06:37:49
A multitude of factors exist that would deter the average gamer from trying out Bleach: The Blade of Fate, it being a licensed title based off a popular anime series chief among them. However, dont turn those noses upward so quickly. Thatd be a colo...
Good Bucks the trend of awful anime games; solid fighting experience; accessible for newbies and vets.
Bad Spotty AI at points; single-cart play requires redownloading after each battle.
Bottom line A multitude of factors exist that would deter the average gamer from trying out Bleach: The Blade of Fate, it being a licensed title based off a popular anime series chief among them. However, dont turn those noses upward so quickly. Thatd be a colos...
80%
gameplaymonthly.com
Updated:
2012-01-25 06:37:49
SEGA of America Since the launch of the DS, the gaming community has been treated to a wide variety of handheld great titles. Racing fans have their hands full with Mario Kart DS, FPS enthusiasts have gotten their hands on Metroid Prime: Hunters, and p...
0%
gaming-age.com
Updated:
2012-01-25 06:37:49
Bleach: Blade of Fate can already appeal to a lot of niche fan bases. Bleach fans, Sega fans, and even Treasure fans have probably been looking forward to this little fighter for a while, especially based on early hype from importers nearly a year ago...
77%
nintendoworldreport.com
Updated:
2012-01-25 06:37:50
Don’t let the anime license fool you; this is a surprisingly competent fighting game. For those of you unfamiliar with Bleach, here’s the crash course: Ichigo Kurasaki, a 15-year old high school student, can see and interact with spirits. This...
85%
gamechronicles.com
Updated:
2012-01-25 06:37:50
Treasure Co. Ltd has been making games since 1993 with the release of their masterpiece game, Gunstar Heroes. Treasure is also well known for their flashy boss fights in most of their games. North American manga fans got there first look at Bleach onl...
Bottom line All in all, Bleach: The Blade of Fate is a well rounded game. It had the “hot key” feature that I love for those of us how fail miserably at those button combos. Being able to play all the characters in the Soul Society arc was definitely a bi...
95%
gamezone.com
Updated:
2012-01-25 06:37:51
Much like Haley Joel Osment’s character in The Sixth Sense, Ichigo Kurosaki has always been able to see the souls of the dearly departed walk the world of the living as they wait for their chance to pass into another world. Unfortunately, those that...
87%
ign.com
Updated:
2012-01-25 06:37:51
Theres no denying that the Nintendo DS has become a simply legendary system over its last three years of existence. First-party Nintendo titles paved the way for high-quality third party efforts, as the sheer amount of top-tier titles already rivals t...
85%
Brand Image Product code Product Stock Price from
SEGA

SEGA Virtua Tennis 2009, Xbox 360 German
(show image)
00013 Virtua Tennis 2009, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Wii German
(show image)
00024 Virtua Tennis 2009, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PC German
(show image)
00034 Virtua Tennis 2009, PC 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PS3 German PlayStation 3
(show image)
00002 Virtua Tennis 2009, PS3 0.00
(excl. VAT)
0 (incl. VAT)