location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE DX4530 5 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE DX4530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3890928
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EASYSHARE DX4530 5 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP
  • - Optical zoom: 3x Digital zoom: 3.3x
  • - Built-in microphone
More>>>
Short summary description Kodak EASYSHARE DX4530 5 MP:
This short summary of the Kodak EASYSHARE DX4530 5 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE DX4530, 5 MP, 3x, 210 g

Long summary description Kodak EASYSHARE DX4530 5 MP:
This is an auto-generated long summary of Kodak EASYSHARE DX4530 5 MP based on the first three specs of the first five spec groups.

Kodak EASYSHARE DX4530. Megapixel (approx.): 5 MP. Optical zoom: 3x, Digital zoom: 3.3x, Focal length range: 8 - 24 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 32 MB. Weight: 210 g

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:32
Uk has collected 6 expert reviews for Kodak EASYSHARE DX4530 5 MP and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 08:30:32
Now we see 3Mp in the sales, 5Mp hurtles toward the midrange and you could do worse than this, so shortlist it...
80%
dvhardware.net
Updated:
2017-03-01 08:30:32
Michael Hart today provides us with a review of his Kodak EasyShare DX 4530 digital camera. This five megapixel camera features 3x optical zoom and 3.3x digital zoom (10x zoom total). It has a 1.8-inch LCD screen and is powered by two AA batteries. Thi...
70%
imaging-resource.com
Updated:
2017-03-01 08:30:32
0%
steves-digicams.com
Updated:
2017-03-01 08:30:32
The Kodak EasyShare DX4530 zoom digital camera features 5 megapixel resolution with unsurpassed image quality, resulting in crisp, sharp prints at sizes up to 20 x 30 inches, as well as a 3X optical Kodak Retinar all-glass aspherical lens, 3.3X advance...
0%
Brand Image Product code Product Stock Price from
Kodak

Kodak CAM C300 3.2M 5,2x Dig.Zoom 3.2 MP CCD Silver
(show image)
5150818 CAM KODAK C300 3.2M 5,2x Dig.Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
(show image)
5150750 EASYSHARE Z730 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak CAM Z740 5.0M 10x Zoom 1/2.5" 5 MP CCD Silver
(show image)
5148549 CAM KODAK Z740 5.0M 10x Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak CAM C330 4.0M 3x Zoom 4 MP CCD Silver
(show image)
5150990 CAM KODAK C330 4.0M 3x Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
(show image)
Z730 EASYSHARE Z730 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)