location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GH740UT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH740UT
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 2 GB DDR2 800 MHz
  • - 240-pin DIMM 1 x 2 GB
  • - ECC
Long product name HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC :
The long product name of HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 GB (1x2 GB), DDR2-800, ECC
More>>>
HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC:
The official description of HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with HP xw4600 Workstation

Short summary description HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC:
This short summary of the HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP GH740UT, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC:
This is an auto-generated long summary of HP GH740UT memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC based on the first three specs of the first five spec groups.

HP GH740UT. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, ECC

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH0840/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz ECC
(show image)
MMH0840/2048 MMH0840/2048 0.00
(excl. VAT)
0 (incl. VAT)