location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2600N Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C2600N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585001DA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C2600N Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - A4 30 ppm
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
Long product name Epson AcuLaser C2600N Colour A4 :
The long product name of Epson AcuLaser C2600N Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C2600N, 30ppm, 650 sheets
More>>>
Epson AcuLaser C2600N Colour A4:
The official description of Epson AcuLaser C2600N Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, flexible, cost-effective colour printing

The highest quality colour and mono results in one affordable printer

With Epson's AcuLaser C2600N you get vibrant colour to enhance business documents as well as reliable mono printing. If you run out of colour toner, it continues as a mono printer, and with similar costs per page to mono-only, it saves you money.


Colour printing in seconds

With a first page speed of 9.3 seconds in mono and 15.3 in colour, and with impressive print speeds of 30 ppm in mono and 7.5 ppm in colour, it's faster than many mono lasers and colour inkjets on the market today.

Consistent high quality results

Even the finest details are accurately reproduced in perfect natural colour and with uniform quality using our innovative Epson AcuBrite toners.

Our advanced multi-pass print engine ensures that you get perfect results every time and our advanced imaging technology does it without compromising on speed.

Easy to use

You can be up and running and supporting your business in minutes. With the control panel's detailed instructions, it couldn't be easier to integrate the Epson AcuLaser C2600N into your company.


30ppm in black and white and 7.5ppm in colour

Fast first page out time: 9.3 seconds mono / 15.3 seconds colour

Can work as mono-only printer

Large paper capacity: 650 sheets standard, 1150 sheets max

Easy-to-use large LCD display

Short summary description Epson AcuLaser C2600N Colour A4:
This short summary of the Epson AcuLaser C2600N Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C2600N, Colour, A4, 30 ppm

Long summary description Epson AcuLaser C2600N Colour A4:
This is an auto-generated long summary of Epson AcuLaser C2600N Colour A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C2600N. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9.3 s
Time to first page (colour, normal)
15.3 s
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
DL
Media weight (tray 1)
64 - 163 gsm
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100 Microsoft Network: NetBIOS over TCP/IP, NetBIOS over NetBEUI; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Performance
Processor frequency
350 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
40 dB
Power
Power consumption (printing) *
900 W
Power consumption (standby)
99 W
Power consumption (off)
12 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
3.7 kg
Dimensions (WxDxH)
431 x 518 x 425 mm
Other features
Mac compatibility
Yes
I/O ports
USB
Standard media sizes
GLT, HLT, C5, C6, Com-#10, DL, Monarch,ISO-B5; 98 x 148mm - 216 x 297mm
Networking features
10/100 Base TX Ethernet
Toner cartridge
5000
Power management
IEC61000-4-2, CISPR 24, EN61000-3-3
Safety
IEC60950 3, IEC60825-1
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 9.X, OSX 10.1.2
Emulations
ESC/Page, PCL6, Adobe PostScript 3T, ESC/P2T, FX
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 14:27:00
Uk has collected 7 expert reviews for Epson AcuLaser C2600N Colour A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
dpexpert.com.au
Updated:
2013-12-22 14:26:59
The Epson Aculaser C2600N is a colour laser printer that uses four toner cartridges ? black, cyan, magenta and yellow. Epson rate the resolution of the printer at 2400 dpi using the company?s ?resolution improvement technology.? The subjective impress...
0%
goodgearguide.com.au
Updated:
2013-12-22 14:26:59
Weve been hearing about how a paperless office will revolutionise the workplace for more than a decade now. Even with ever-increasing email usage, irrespective of what tech pundits may claim, the truly paperless office is still a long way away. Epson...
80%
alphr.com
Updated:
2013-12-22 14:26:59
A good choice for companies that need to tightly control the costs associated with colour printing. Its not the fastest, but quality is high While the Kyocera Mita FS-5020N is perfect for large workgroups generating high volumes of colour graphics, t...
83%
expertreviews.co.uk
Updated:
2013-12-22 14:26:59
Epson describes its AcuLaser 2600N as a convertible laser printer. Though its a four-pass device, it has a black-only mode where its cyan, magenta and yellow toners can be removed or even replaced with additional black supplies. If there is black t...
80%
trustedreviews.com
Updated:
2013-12-22 14:26:59
Workgroup colour laser printers may have dropped considerably in price over the last couple of years, but an investment of £500, multiplied by the number of workgroups in your organisation, can still be considerable. It may not be immediately apparent whi...
90%
Brand Image Product code Product Stock Price from
Epson AcuLaser C2600DN Epson AcuLaser C2600DN
(show image)
C11C585001BT Epson AcuLaser C2600DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C2600DTN Epson AcuLaser C2600DTN
(show image)
C11C585001BY Epson AcuLaser C2600DTN 0.00
(excl. VAT)
0 (incl. VAT)