HP logo

HP RB2-1821-030CN printer/scanner spare part Roller

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68866
Info modified on:
18 May 2018, 10:18:05
Long product name HP RB2-1821-030CN printer/scanner spare part Roller:

Paper pickup roller assembly, D-shaped

HP RB2-1821-030CN printer/scanner spare part Roller:

Rubber roller on a plastic frame. Locks on to the paper pickup shaft in the 250-sheet paper feeder assebmly base unit

Short summary description HP RB2-1821-030CN printer/scanner spare part Roller:

HP RB2-1821-030CN, Roller, Black, Grey

Long summary description HP RB2-1821-030CN printer/scanner spare part Roller:

HP RB2-1821-030CN. Type: Roller, Device compatibility: Laser/LED printer, Brand compatibility: HP, Compatibility: LaserJet 5000, LaserJet 5100, Product colour: Black, Grey

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.