Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Crystal-Clear
- - Protection against scratches
- - Easy application
- - Excellent price quality ratio
- - Made in Germany
Long product name Savvies SU75 UltraClear Transparent
:
18x SU75 Screen Protector for Armbanduhren (Kreisrund, Durchmesser: 34mm)
The long product name of Savvies SU75 UltraClear Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
18x SU75 Screen Protector for Armbanduhren (Kreisrund, Durchmesser: 34mm)
More>>>
Short summary description Savvies SU75 UltraClear Transparent:
This short summary of the Savvies SU75 UltraClear Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, Smartwatch, Transparent, Any brand, Clear screen protector, Scratch resistant, 18 pc(s)
Long summary description Savvies SU75 UltraClear Transparent:
This is an auto-generated long summary of Savvies SU75 UltraClear Transparent based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Compatible device type: Smartwatch, Product colour: Transparent, Brand compatibility: Any brand. Quantity per pack: 18 pc(s)