Vertiv logo

Vertiv OutLook 180ES - 1 user, 8 systems, OutLook console switch KVM switch Rack mounting

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51129
Info modified on:
21 Oct 2022, 10:14:07
Long product name Vertiv OutLook 180ES - 1 user, 8 systems, OutLook console switch KVM switch Rack mounting:

OutLook 180ES - 1 user, 8 systems, OutLook console switch

Vertiv OutLook 180ES - 1 user, 8 systems, OutLook console switch KVM switch Rack mounting:

Single-user 8-port with new OSCAR GUI and multi-language support.


- Controls up to 128 computers from one console

- Multi-Language Support

- Innovative locking cables

- Support for multiple platforms

- New Oscar GUI

- Switch Setting Security

- Non-intrusive out of band operation

- Flash memory for easy upgrade

- Serial Port (RS-232)

- Microsoft DDc Plug & Play compliant

- 1600 x 1280 video resolution

- 1U, EIA Rack mountable

- Automatic System Restart

Short summary description Vertiv OutLook 180ES - 1 user, 8 systems, OutLook console switch KVM switch Rack mounting:

Vertiv OutLook 180ES KVM Switch - 1 user, 8 systems, OutLook console switch, 1600 x 1280 pixels, Rack mounting, 1U

Long summary description Vertiv OutLook 180ES - 1 user, 8 systems, OutLook console switch KVM switch Rack mounting:

Vertiv OutLook 180ES KVM Switch - 1 user, 8 systems, OutLook console switch. Maximum resolution: 1600 x 1280 pixels. Rack capacity: 1U. Weight: 3.48 kg. Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 432 x 203 x 45 mm, Compatibility: RISC System 6000TM, PC, Apple MacIntosh, HP9000 (with adapters)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.